Vishay Precision Group Diodes, Rectifiers - Single - MSS1P3L-M3/89A MSS1P3L-M3/89A

Description
Manufacturer: Vishay Win Source Part Number: 024528-MSS1P3L-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 250μA @ 30V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MSS1P3L Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MSS1P3L-HM3_A/H; MSS1P3L-HM3/89A; SS13M RR; RBR1VWM30ATR; Introduction Date: April 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 024528-MSS1P3L-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 250μA @ 30V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MSS1P3L Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MSS1P3L-HM3_A/H; MSS1P3L-HM3/89A; SS13M RR; RBR1VWM30ATR; Introduction Date: April 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MSS1P3L-M3/89A - 024528-MSS1P3L-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P3L-M3/89A
024528-MSS1P3L-M3/89A
Diodes, Rectifiers - Single - MSS1P3L-M3/89A 024528-MSS1P3L-M3/89A
Manufacturer: Vishay Win Source Part Number: 024528-MSS1P3L-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 250μA @ 30V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MSS1P3L Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MSS1P3L-HM3_A/H; MSS1P3L-HM3/89A; SS13M RR; RBR1VWM30ATR; Introduction Date: April 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 024528-MSS1P3L-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 250μA @ 30V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MSS1P3L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MSS1P3L-HM3_A/H; MSS1P3L-HM3/89A; SS13M RR; RBR1VWM30ATR;
Introduction Date: April 03, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MSS1P3L-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3L-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3L-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103061
Schottky Diodes & Rectifiers 7103061
Diode Schottky 30V 1A Micro SMP

Diode Schottky 30V 1A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103061P
Schottky Diodes & Rectifiers 7103061P
Diode Schottky 30V 1A Micro SMP

Diode Schottky 30V 1A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1652717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652717
Schottky Diodes & Rectifiers 1652717
Diode Schottky 30V 1A Micro SMP

Diode Schottky 30V 1A Micro SMP

Supplier's Site
30V 1A Diode and Rectifier - 280-MSS1P3L-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A Diode and Rectifier
280-MSS1P3L-M3/89A
30V 1A Diode and Rectifier 280-MSS1P3L-M3/89A
Silicon Rectifier Diode, 30V, 1A, 2-Pin, Signal Product overview: MSS1P3L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3L-M3/89A can be used for catalog matching and distributor lookup.

Silicon Rectifier Diode, 30V, 1A, 2-Pin, Signal Product overview: MSS1P3L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3L-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P3L-M3/89A
Schottky Diodes & Rectifiers MSS1P3L-M3/89A
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Buy Now Datasheet
DIODE SCHOTTKY 30V 1A MICROSMP - 884-MSS1P3L-M3/89A - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A MICROSMP
884-MSS1P3L-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP 884-MSS1P3L-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site
Schottky Rect, Single, 30V, Microsmp; Repetitive Peak Reverse Voltage Vishay - 70AC6465 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Microsmp; Repetitive Peak Reverse Voltage Vishay
70AC6465
Schottky Rect, Single, 30V, Microsmp; Repetitive Peak Reverse Voltage Vishay 70AC6465
SCHOTTKY RECT, SINGLE, 30V, MICROSMP; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, MICROSMP; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay - 75R2575 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay
75R2575
Diode, Schottky, 1A, 30V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay 75R2575
DIODE, SCHOTTKY, 1A, 30V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P3L-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P3L-M3/89A
Diodes >> Schottky Barrier Diodes (SBD) MSS1P3L-M3/89A
30V 1A 440mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

30V 1A 440mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P3L-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P3L-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P3L-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site
Single Diodes - MSS1P3L-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P3L-M3/89A
Single Diodes MSS1P3L-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 024528-MSS1P3L-M3/89A MSS1P3L-M3/89AGIDKR-ND 7103061 7103061P 280-MSS1P3L-M3/89A MSS1P3L-M3/89A 884-MSS1P3L-M3/89A 70AC6465 75R2575 MSS1P3L-M3/89A MSS1P3L-M3/89A MSS1P3L-M3/89A
Product Name Diodes, Rectifiers - Single - MSS1P3L-M3/89A Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 1A MICROSMP Schottky Rect, Single, 30V, Microsmp; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 30V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active Active
Package MicroSMP smp SMP DO-219AD-2 DO-219AD MicroSMP MicroSMP MicroSMP
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.4400 volts 0.5000 volts 0.5000 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data