Diode Standard 1000V 4A Through Hole Axial
Diode Standard 1000V 4A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024635-MUR4100ERLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR4100E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR4100; 1N5408; HER307G-K R0G;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
onsemi MUR4100ERLG Diode
onsemi MUR4100ERLG Diode
onsemi MUR4100ERLG Diode
4A 1000V Ultra-Fast Recovery Rectifier Diode Product overview: MUR4100ERLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR4100ERLG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 4A AXIAL
DIODE GEN PURP 1KV 4A AXIAL
DIODE GEN PURP 1KV 4A DO201AD
Rectifiers 1000V 4A UltraFast
FAST RECOVERY DIODE, 4A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:4A; Diode Configuration:Single
FAST RECOVERY DIODE, 4A, 1KV, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:4A; Diode Configuration:Single
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | MUR4100ERLGOSCT-ND | 024635-MUR4100ERLG | 1033889 | 6255357P | 280-MUR4100ERLG | MUR4100ERLG | MUR4100ERLG | 598-MUR4100ERLG | MUR4100ERLG | 02M1500 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR4100ERLG | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 4A 1000V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 1KV 4A DO201AD | Rectifiers | Fast Recovery Diode, 4A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Diode Type | Standard | |||||||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||||
| VR | 1000 volts | 1000 volts | 1000 volts | |||||||
| IR | 0.0250 mA | 0.0250 mA | 0.0250 mA |