Panasonic 80V 100MA Diode and Rectifier MA2S11100L

Description
DIODE SWITCH 80V 100MA SSMINI 2P Product overview: MA2S11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S11100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SWITCH 80V 100MA SSMINI 2P Product overview: MA2S11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S11100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-MA2S11100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-MA2S11100L
80V 100MA Diode and Rectifier 280-MA2S11100L
DIODE SWITCH 80V 100MA SSMINI 2P Product overview: MA2S11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S11100L can be used for catalog matching and distributor lookup.

DIODE SWITCH 80V 100MA SSMINI 2P Product overview: MA2S11100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S11100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2S11100L - 106655-MA2S11100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S11100L
106655-MA2S11100L
Diodes, Rectifiers - Single - MA2S11100L 106655-MA2S11100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106655-MA2S11100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: MA2S111 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Alternative Parts (Cross-Reference): 1SS387(T3CANO); 1SS387(TH3,T); 1SS387(T3SONY8); Introduction Date: February 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106655-MA2S11100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: MA2S111
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Alternative Parts (Cross-Reference): 1SS387(T3CANO); 1SS387(TH3,T); 1SS387(T3SONY8);
Introduction Date: February 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 80V 100MA SSMINI2 - 590-MA2S11100L - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 80V 100MA SSMINI2
590-MA2S11100L
DIODE GEN PURP 80V 100MA SSMINI2 590-MA2S11100L
DIODE GEN PURP 80V 100MA SSMINI2

DIODE GEN PURP 80V 100MA SSMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S11100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S11100L
Discrete Semiconductor Products - Diodes - Rectifiers MA2S11100L
DIODE GP 80V 100MA SSMINI2-F1

DIODE GP 80V 100MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 280-MA2S11100L 106655-MA2S11100L 590-MA2S11100L MA2S11100L
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2S11100L DIODE GEN PURP 80V 100MA SSMINI2 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 80 volts 80 volts
IR 1.00E-4 mA
trr 3 ns
Unlock Full Specs
to access all available technical data