The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085585-P4SMA150A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
TVS DIODE 128VWM 207VC SMD
TVS DIODE 128VWM 207VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA150A | P4SMA150ATR-ND | 553351 | 1085585-P4SMA150A | 461-P4SMA150A | P4SMA150A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - P4SMA150A | TVS DIODE 128VWM 207VC SMD | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 207 volts | 207 volts | 207 volts | 207 volts | 207 volts | |
| VBR | 143 to 158 volts | 143 volts | 143 volts | 143 volts | 143 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-201; DO-201 | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |