TT Electronics Diode, Photo, 860Nm; No. Of Pins Tt Electronics/optek Technology OPF482

Description
DIODE, PHOTO, 860NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:860nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 860NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:860nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 860Nm; No. Of Pins Tt Electronics/optek Technology - 08F2857 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 860Nm; No. Of Pins Tt Electronics/optek Technology
08F2857
Diode, Photo, 860Nm; No. Of Pins Tt Electronics/optek Technology 08F2857
DIODE, PHOTO, 860NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:860nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

DIODE, PHOTO, 860NM; No. of Pins:3Pins; Diode Case Style:ST-Tall; Wavelength of Peak Sensitivity:860nm; Angle of Half Sensitivity ±:-; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode - 861-OPF482 - Utmel Electronic Limited
Hong Kong, China
OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode
861-OPF482
OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode 861-OPF482
OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode

OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 08F2857 861-OPF482
Product Name Diode, Photo, 860Nm; No. Of Pins Tt Electronics/optek Technology OFP Series 905 nm wavelength Fiber Optic High Speed PIN Photodiode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details