Utmel Electronic Limited Datasheets for AC-DC Converter Chips

AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more

Product Name Notes
20W AC/DC-Converter 'POWERLINE' 4kV reg
240W AC/DC-CONVERTER 'POWERLINE'
AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N
AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP
AC/DC CNVRTR 27.6V 5V 26.5V 55W
AC/DC CNVRTR 5V +/-12V 24V 350W
AC/DC CNVRTR 5V 15V -5V -15V 83W
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 16W
AC/DC CONVERTER 12V 220W
AC/DC CONVERTER 12V 2W
AC/DC CONVERTER 12V 348W
AC/DC CONVERTER 12V 36W
AC/DC CONVERTER 12V 40W
AC/DC CONVERTER 12V 4W
AC/DC CONVERTER 12V 5V 600W
AC/DC CONVERTER 12V 6W
AC/DC CONVERTER 15.2V 2W
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 960W
AC/DC CONVERTER 20V 2W
AC/DC CONVERTER 24V 100W
AC/DC CONVERTER 24V 120W/180W
AC/DC CONVERTER 24V 120W
AC/DC CONVERTER 24V 156W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 240W
AC/DC CONVERTER 24V 300W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 24V 60W
AC/DC CONVERTER 28V 130W
AC/DC CONVERTER 3.3V 5V 12V 65W
AC/DC CONVERTER 48V 160W/275W
AC/DC CONVERTER 48V 3500W
AC/DC CONVERTER 5V +/-15V 55W
AC/DC CONVERTER 5V 12V -5V 60W
AC/DC CONVERTER 5V 200W
AC/DC CONVERTER 5V 24V 54W
AC/DC CONVERTER 5V 2W
AC/DC CONVERTER 5V 30W
AC/DC CONVERTER 5V 40W
AC/DC CONVERTER 5V 50W
AC/DC CONVERTER NON-ISOLATION BU
AC/DC Converters 10 W (85-265 VAC) LinkSwitch-3 1.98V
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)
AC/DC Converters 12 W 85-265 VAC CV/CC Switcher
AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC)
AC/DC Converters 18 W (85-265 VAC) 23.5 W (230 VAC)
AC/DC Converters 25 W (85-265 VAC) 32 W (230 VAC)
AC/DC Converters 6.2Ohms 1mA 50W
AC/DC Converters 6W AC-DC Buck Reg
AC/DC Converters 700V NonIso Off Line Regltr Up to 280mA
AC/DC Converters 800V 115kHz Off-Line 50mW at 265Vac
AC/DC Converters 9 W (85-265 VAC) LinkSwitch-3 1.98V
AC/DC Converters AC/DC COOLSET
AC/DC Converters FPS for consumer
AC/DC Converters Green PWM Cntrl 30V 350mA 500mW
AC/DC Converters HI VOLT CONVERTER 800 V RUGGED
AC/DC Converters Hi-Integrd Quasi-Res Curr Mode PWM Contrl
AC/DC Converters Off-Line Switch FET 650V 15W Sync 1.00
AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m
IC PWM AC/DC CONVERTER 8DIP
IC QUASI RES AC/DC CONV 10SIP
ON SEMICONDUCTOR NCP1063AP100G AC/DC CONVERTER, FLYBACK, DIP-7
POWER INTEGRATIONS INN2004K AC/DC CONVERTER, FLYBACK, ESOP-16
POWER INTEGRATIONS LNK6766K AC/DC CONVERTER, FLYBACK, ESOP-11
POWER INTEGRATIONS LNK6779K AC/DC CONVERTER, FLYBACK, ESOP-11
TDK LAMBDADLP120-24-1/EA C-DC CONV, DIN RAIL, 1 O/P, 120W, 5A, 24V
XP POWER GCS180PS24-CAC/DC CONVERTER, 1 O/P, 24V, 6.3A, 187W