Rectifier Diode Product overview: MSS1P4HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P4HM3_A/H can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)
Manufacturer: Vishay
Win Source Part Number: 886047-MSS1P4HM3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount MicroSMP (DO-219AD)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MicroSMP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MSS1P4
Categories: Discrete Semiconductor Products
Case / Package: MicroSMP (DO-219AD)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: MSS1P4HM3_A/H-ND, MSS1P4HM3_A/HGIDKR, MSS1P4HM3_A/HGICT, MSS1P4HM3_A/HGITR
DIODE SCHOTTKY 40V 1A MICROSMP
DIODE SCHOTTKY 40V 1A MICROSMP
Schottky Diodes & Rectifiers 1A 40V SM Schottky Rect
Diode Schottky 40V 1A 2-Pin Micro SMP Plastic T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-MSS1P4HM3_A/H | MSS1P4HM3_A/HGITR-ND | 886047-MSS1P4HM3_A/H | MSS1P4HM3_A/H | MSS1P4HM3_A/H | MSS1P4HM3_A/H | 884-MSS1P4HM3_A/H |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MSS1P4HM3_A/H | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Diode Schottky 40V 1A 2-Pin Micro SMP Plastic T/R |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | MicroSMP (DO-219AD) | MicroSMP | DO-219AD-2 | DO-219AD | |||
| Life Cycle Stage | Active | Active |