Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Bidirectional, 1 Element, Silicon
TVS Diodes - Transient Voltage Suppressors 600 Watt TVS
| Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE200CA | 598-P6KE200CA |
| Product Name | TVS Diodes - Transient Voltage Suppressors 600 Watt TVS | |
| RoHS Compliant | RoHS | |
| Package | DO-15; DO-15 | |
| Pin Count | 2 | |
| Peak Pulse Power | 600 watts |