onsemi Diodes, Rectifiers - Arrays - MURHB840CTT4G MURHB840CTT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024660-MURHB840CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024660-MURHB840CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MURHB840CTT4G - 024660-MURHB840CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURHB840CTT4G
024660-MURHB840CTT4G
Diodes, Rectifiers - Arrays - MURHB840CTT4G 024660-MURHB840CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 024660-MURHB840CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024660-MURHB840CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 4A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8A 400V Diode and Rectifier
286-MURHB840CTT4G
8A 400V Diode and Rectifier 286-MURHB840CTT4G
Ultra-Fast Rectifier, 8A, 400V, D2PAK Product overview: MURHB840CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4G can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier, 8A, 400V, D2PAK Product overview: MURHB840CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB840CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-MURHB840CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 400V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Rectifiers 400V 8A Ultrafast - 598-MURHB840CTT4G - Utmel Electronic Limited
Hong Kong, China
Rectifiers 400V 8A Ultrafast
598-MURHB840CTT4G
Rectifiers 400V 8A Ultrafast 598-MURHB840CTT4G
Rectifiers 400V 8A Ultrafast

Rectifiers 400V 8A Ultrafast

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURHB840CTT4G
Rectifiers MURHB840CTT4G
Rectifiers 400V 8A Ultrafast

Rectifiers 400V 8A Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURHB840CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURHB840CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MURHB840CTT4G
DIODE ARRAY GP 400V 4A D2PAK

DIODE ARRAY GP 400V 4A D2PAK

Supplier's Site
Diode Arrays - MURHB840CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MURHB840CTT4G
Diode Arrays MURHB840CTT4G
DIODE ARRAY GP 400V 4A D2PAK

DIODE ARRAY GP 400V 4A D2PAK

Supplier's Site Datasheet
Ultra Fast Diode, 4A, 400V, D2-Pak; Diode Case Style Onsemi - 42K1586 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 4A, 400V, D2-Pak; Diode Case Style Onsemi
42K1586
Ultra Fast Diode, 4A, 400V, D2-Pak; Diode Case Style Onsemi 42K1586
ULTRA FAST DIODE, 4A, 400V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

ULTRA FAST DIODE, 4A, 400V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Dual, 8A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 31AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 8A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
31AC6683
Rectifier, Dual, 8A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 31AC6683
RECTIFIER, DUAL, 8A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:28ns; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, DUAL, 8A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.2V; Reverse Recovery Time trr Max:28ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Power Diodes Rectifiers Rectifiers Diode Arrays Diodes Rectifiers
Product Number 024660-MURHB840CTT4G 286-MURHB840CTT4G 488-MURHB840CTT4GOSTR-ND 598-MURHB840CTT4G MURHB840CTT4G MURHB840CTT4G MURHB840CTT4G 42K1586 31AC6683
Product Name Diodes, Rectifiers - Arrays - MURHB840CTT4G 8A 400V Diode and Rectifier Diode Arrays Rectifiers 400V 8A Ultrafast Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Ultra Fast Diode, 4A, 400V, D2-Pak; Diode Case Style Onsemi Rectifier, Dual, 8A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
Diode Type Standard
Life Cycle Stage Active Removed
VF 2.2 volts 2.2 volts 2.2 volts 2.2 volts 2.2 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data