Utmel Electronic Limited Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Cable Markers Printable Heat Shrink Cross Linked Polyolefin White | |
| HEAT SHRINK ASST DIA 6"EA 14PCS | |
| HEAT SHRINK BLACK 3/16" X 4' | |
| Heat Shrink Sleeve ST Cross Linked Fluoropolymer Clear Bag | |
| HEAT SHRINK TUBING 2:1 PVC BK | |
| Heat Shrink Tubing and Sleeves HS-TBG 2.6MM BK PRICE PER METER | |
| Heat Shrink Tubing Flexible for High UL/CSA Listed Thin Wall Shrink Ratio 2 1 | |
| Heat Shrink Tubing ST Elastomer Black Medium Piece | |
| HEATSHRINK 0.63" X 4' BLACK | |
| HEATSHRINK 1-1/2" X 100' BLACK | |
| HEATSHRINK 3/16"X6" 21 PCS | |
| HEATSHRINK FABRIC .79" X 50' | |
| HEATSHRINK LOW TEMP 1/8" 60' BLK | |
| LABEL HEAT SHRINKABLE YELLOW |