onsemi Single Diodes NRVB1H100SFT3G

Description
Diode Schottky 100V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVB1H100SFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVB1H100SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVB1H100SFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVB1H100SFT3G - 1083542-NRVB1H100SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB1H100SFT3G
1083542-NRVB1H100SFT3G
Diodes, Rectifiers - Single - NRVB1H100SFT3G 1083542-NRVB1H100SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083542-NRVB1H100SFT 3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 760mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: -65°C to 175°C Family Name: NRVB1H100SF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB050M-30TR; CMMSH1-100G TR PBFREE; RB160M-90; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083542-NRVB1H100SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Family Name: NRVB1H100SF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; CMMSH1-100G TR PBFREE; RB160M-90;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 1A 100V Diode and Rectifier - 280-NRVB1H100SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 100V Diode and Rectifier
280-NRVB1H100SFT3G
Schottky SMD 1A 100V Diode and Rectifier 280-NRVB1H100SFT3G
1A 100V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: NRVB1H100SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB1H100SFT3G can be used for catalog matching and distributor lookup.

1A 100V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: NRVB1H100SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB1H100SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 100V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi - 14AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 100V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi
14AC4750
Schottky Rect, Aec-Q101, 100V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi 14AC4750
SCHOTTKY RECT, AEC-Q101, 100V, SOD123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:760mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 100V, SOD123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:760mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB1H100SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB1H100SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB1H100SFT3G
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB1H100SFT3G
Schottky Diodes & Rectifiers NRVB1H100SFT3G
Schottky Diodes & Rectifiers AUTO STANDARD PART OF MBR

Schottky Diodes & Rectifiers AUTO STANDARD PART OF MBR

Buy Now Datasheet
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R - 598-NRVB1H100SFT3G - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R
598-NRVB1H100SFT3G
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R 598-NRVB1H100SFT3G
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R

Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R

Supplier's Site
Single Diodes - NRVB1H100SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB1H100SFT3G
Single Diodes NRVB1H100SFT3G
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number NRVB1H100SFT3GOSDKR-ND 1083542-NRVB1H100SFT3G 280-NRVB1H100SFT3G 14AC4750 NRVB1H100SFT3G NRVB1H100SFT3G 598-NRVB1H100SFT3G NRVB1H100SFT3G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVB1H100SFT3G Schottky SMD 1A 100V Diode and Rectifier Schottky Rect, Aec-Q101, 100V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123FL Tape and Reel SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123F
VF 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data