Micro Commercial Components Corp. 100V 500MA Diode and Rectifier MB1S-TP

Description
BRIDGE RECT 1P 100V 500MA MBS-1 Product overview: MB1S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 100V 500MA MBS-1 Product overview: MB1S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1S-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 500MA Diode and Rectifier - 299-MB1S-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
299-MB1S-TP
100V 500MA Diode and Rectifier 299-MB1S-TP
BRIDGE RECT 1P 100V 500MA MBS-1 Product overview: MB1S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1S-TP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 100V 500MA MBS-1 Product overview: MB1S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB1S-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MB1S-TP - 882744-MB1S-TP - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB1S-TP
882744-MB1S-TP
Bridge Rectifiers - MB1S-TP 882744-MB1S-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 882744-MB1S-TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Surface Mount MBS-1 Package: TO-269AA, 4-BESOP Package: Reel - TR Mounting: Surface Mount Family Name: MB1 Categories: Discrete Semiconductor Products Case / Package: MBS-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: MB1S-TPMSCT, MB1S-TPMSTR, MB1S-TPMSDKR, MB1STP

Manufacturer: Micro Commercial Co
Win Source Part Number: 882744-MB1S-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V Surface Mount MBS-1
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MB1
Categories: Discrete Semiconductor Products
Case / Package: MBS-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MB1S-TPMSCT, MB1S-TPMSTR, MB1S-TPMSDKR, MB1STP

Buy Now Datasheet
Bridge Rectifiers - MB1S-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB1S-TPMSTR-ND
Bridge Rectifiers MB1S-TPMSTR-ND
Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB1S-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB1S-TPMSDKR-ND
Bridge Rectifiers MB1S-TPMSDKR-ND
Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Buy Now Datasheet
Bridge Rectifiers - MB1S-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB1S-TPMSCT-ND
Bridge Rectifiers MB1S-TPMSCT-ND
Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Bridge Rectifier Single Phase Standard 100V Surface Mount MBS-1

Buy Now Datasheet
Diodes >> Bridge Rectifiers - MB1S-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
MB1S-TP
Diodes >> Bridge Rectifiers MB1S-TP
35A 1V@400mA 800mA 100V MBS-1 Bridge Rectifiers ROHS

35A 1V@400mA 800mA 100V MBS-1 Bridge Rectifiers ROHS

Supplier's Site Datasheet
BRIDGE RECT 1P 100V 500MA MBS-1 - 543-MB1S-TP - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1P 100V 500MA MBS-1
543-MB1S-TP
BRIDGE RECT 1P 100V 500MA MBS-1 543-MB1S-TP
BRIDGE RECT 1P 100V 500MA MBS-1

BRIDGE RECT 1P 100V 500MA MBS-1

Supplier's Site
Bridge Rectifiers - MB1S-TP - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
MB1S-TP
Bridge Rectifiers MB1S-TP
BRIDGE RECT 1P 100V 500MA MBS-1

BRIDGE RECT 1P 100V 500MA MBS-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB1S-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB1S-TP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB1S-TP
BRIDGE RECT 1P 100V 500MA MBS-1

BRIDGE RECT 1P 100V 500MA MBS-1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MB1S-TP
Bridge Rectifiers MB1S-TP
Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF

Bridge Rectifiers 100Vr 70Vrms 100V 35A 1.0V 13pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 299-MB1S-TP 882744-MB1S-TP MB1S-TPMSTR-ND MB1S-TP 543-MB1S-TP MB1S-TP MB1S-TP MB1S-TP
Product Name 100V 500MA Diode and Rectifier Bridge Rectifiers - MB1S-TP Bridge Rectifiers Diodes >> Bridge Rectifiers BRIDGE RECT 1P 100V 500MA MBS-1 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tape & Reel (TR) TO-269AA, 4-BESOP MBS-1
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 100 V Surface Mount MBS-1 Single Phase
Rectifier Configuration / Technology Bridge Bridge
Unlock Full Specs
to access all available technical data