DIODES Incorporated 22V 200MW Zener Diode MMSZ5251BS-7-F

Description
DIODE ZENER 22V 200MW SOD323 Product overview: MMSZ5251BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 200MW SOD323 Product overview: MMSZ5251BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 200MW Zener Diode - 287-MMSZ5251BS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 200MW Zener Diode
287-MMSZ5251BS-7-F
22V 200MW Zener Diode 287-MMSZ5251BS-7-F
DIODE ZENER 22V 200MW SOD323 Product overview: MMSZ5251BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 200MW SOD323 Product overview: MMSZ5251BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5251BS-7-F - 1078468-MMSZ5251BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5251BS-7-F
1078468-MMSZ5251BS-7-F
Diodes - Zener - Single - MMSZ5251BS-7-F 1078468-MMSZ5251BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078468-MMSZ5251BS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078468-MMSZ5251BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5251BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BS-FDICT-ND
Single Zener Diodes MMSZ5251BS-FDICT-ND
Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5251BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BS-FDITR-ND
Single Zener Diodes MMSZ5251BS-FDITR-ND
Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5251BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BS-FDIDKR-ND
Single Zener Diodes MMSZ5251BS-FDIDKR-ND
Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Zener Diode 22V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5251BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5251BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5251BS-7-F
DIODE ZENER 22V 200MW SOD323

DIODE ZENER 22V 200MW SOD323

Supplier's Site
DIODE ZENER 22V 200MW SOD323 - 233-MMSZ5251BS-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 22V 200MW SOD323
233-MMSZ5251BS-7-F
DIODE ZENER 22V 200MW SOD323 233-MMSZ5251BS-7-F
DIODE ZENER 22V 200MW SOD323

DIODE ZENER 22V 200MW SOD323

Supplier's Site
Single Zener Diodes - MMSZ5251BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5251BS-7-F
Single Zener Diodes MMSZ5251BS-7-F
DIODE ZENER 22V 200MW SOD323

DIODE ZENER 22V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5251BS-7-F 1078468-MMSZ5251BS-7-F MMSZ5251BS-FDICT-ND MMSZ5251BS-7-F 233-MMSZ5251BS-7-F MMSZ5251BS-7-F
Product Name 22V 200MW Zener Diode Diodes - Zener - Single - MMSZ5251BS-7-F Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 22V 200MW SOD323 Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 22 volts 22 volts 22 volts 22 volts 22 volts
ZZT 29 ohms 29 ohms 29 ohms 29 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data