onsemi Zener Diodes MMSZ5233BT1G

Description
6.0V Zener diode,MMSZ5233B 500mW
Request a Quote Datasheet
Description
6.0V Zener diode,MMSZ5233B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453061
Zener Diodes 5453061
6.0V Zener diode,MMSZ5233B 500mW

6.0V Zener diode,MMSZ5233B 500mW

Supplier's Site
Zener Diodes - 5453061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453061P
Zener Diodes 5453061P
6.0V Zener diode,MMSZ5233B 500mW

6.0V Zener diode,MMSZ5233B 500mW

Supplier's Site
Zener Diodes - 1632524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632524
Zener Diodes 1632524
6.0V Zener diode,MMSZ5233B 500mW

6.0V Zener diode,MMSZ5233B 500mW

Supplier's Site
Singapore, Singapore
6V 500mW Zener Diode
287-MMSZ5233BT1G
6V 500mW Zener Diode 287-MMSZ5233BT1G
Zener Diode 6V 500mW SOD-123 5% Product overview: MMSZ5233BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233BT1G can be used for catalog matching and distributor lookup.

Zener Diode 6V 500mW SOD-123 5% Product overview: MMSZ5233BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5233BT1G - 059235-MMSZ5233BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5233BT1G
059235-MMSZ5233BT1G
Diodes - Zener - Single - MMSZ5233BT1G 059235-MMSZ5233BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059235-MMSZ5233BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3.5V Voltage - Zener (Nom) (Vz): 6V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059235-MMSZ5233BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5233BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5233BT1GOSDKR-ND
Single Zener Diodes MMSZ5233BT1GOSDKR-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5233BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5233BT1GOSCT-ND
Single Zener Diodes MMSZ5233BT1GOSCT-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5233BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5233BT1GOSTR-ND
Single Zener Diodes MMSZ5233BT1GOSTR-ND
Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Zener Diode 6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5233BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5233BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5233BT1G
Single Zener Diodes MMSZ5233BT1G
DIODE ZENER 6V 500MW SOD123

DIODE ZENER 6V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5233BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5233BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5233BT1G
DIODE ZENER 6V 500MW SOD123

DIODE ZENER 6V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5233BT1G
Zener Diodes MMSZ5233BT1G
Zener Diodes 6V 500mW

Zener Diodes 6V 500mW

Buy Now Datasheet
DIODE ZENER 6V 500MW SOD123 - 598-MMSZ5233BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6V 500MW SOD123
598-MMSZ5233BT1G
DIODE ZENER 6V 500MW SOD123 598-MMSZ5233BT1G
DIODE ZENER 6V 500MW SOD123

DIODE ZENER 6V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 6V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1595
Zener Diode, 500Mw, 6V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1595
ZENER DIODE, 500mW, 6V, SOD-123, FULL REEL; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6V, SOD-123, FULL REEL; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 6V, Sod-123; Zener Voltage Nom Onsemi - 55T0911 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6V, Sod-123; Zener Voltage Nom Onsemi
55T0911
Zener Diode, 500Mw, 6V, Sod-123; Zener Voltage Nom Onsemi 55T0911
ZENER DIODE, 500mW, 6V, SOD-123; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 6V, SOD-123; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.5W, 6V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6819 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 6V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6819
Zener Diode, 0.5W, 6V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6819
ZENER DIODE, 0.5W, 6V, SOD-123; Zener Voltage Vz Typ:6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 6V, SOD-123; Zener Voltage Vz Typ:6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453061 5453061P 287-MMSZ5233BT1G 059235-MMSZ5233BT1G MMSZ5233BT1GOSDKR-ND MMSZ5233BT1G MMSZ5233BT1G MMSZ5233BT1G MMSZ5233BT1G 598-MMSZ5233BT1G 45J1595 81Y6819
Product Name Zener Diodes Zener Diodes 6V 500mW Zener Diode Diodes - Zener - Single - MMSZ5233BT1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 6V 500MW SOD123 Zener Diode, 500Mw, 6V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 6V, Sod-123; Zener Voltage Vz Typ Onsemi
Package SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 6 volts 6 volts 6 volts 6 volts 6 volts 6 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data