Utmel Electronic Limited Datasheets for Bus Expanders

Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
Bus Expanders: Learn more

Product Name Notes
I/O Expander, 16Bit, 400 Khz, I2c, Smbus, 1.65 V, 5.5 V, Hwqfn Rohs Compliant: Yes
I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube
I2C/SMBus GPIO Expander 5.5V 16-Pin SSOP Tube
I2C/SMBus GPIO Expander 5.5V 16-Pin TSSOP Tube
I2C/SMBus GPIO Expander 5.5V 24-Pin SSOP Tube
I2C/SMBus GPIO Expander 5.5V 24-Pin TSSOP T/R
IC I/O EXPANDER 16B I2C 24TQFN
IC I/O EXPANDER 16B I2C 24TSSOP
IC I/O EXPANDER 16BIT 24TSSOP
IC I/O EXPANDER 24B 44MQFP
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 4 BIT 8-MSOP
IC I/O EXPANDER 8-BIT 16TSSOP
IC I/O EXPANDER I2C 16B 24HVQFN
IC I/O EXPANDER I2C 16B 24SSOP
IC I/O EXPANDER I2C 16B 24TSSOP
IC I/O EXPANDER I2C 16B 24TVSOP
IC I/O EXPANDER I2C 4B 8HVSON
IC I/O EXPANDER I2C 8B 16SOIC
IC I/O EXPANDER I2C 8B 16SSOP
IC I/O EXPANDER I2C 8B 16TSSOP
IC I/O EXPANDER I2C 8B 16TVSOP
IC I/O EXPANDER I2C 8B 20TSSOP
IC I/O EXPANDER I2C 8B 20TVSOP
IC I/O EXPANDER SPI 8B 20QFN
IC I/O PORT EXPANDER 16 BIT I2C
IC SDIO PORT EXPANDER 24BGA
IC, I/O EXPANDER, 8BIT, 100KHZ, DIP-16
IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20
NXP - PCA9557PW,118 - I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16
PCF8575 Series Remote 16-bit I/O Expander for I2C-Bus to Parallel Port -SSOP-24
TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL
TEXAS INSTRUMENTS PCA9539DWR I/O Expander, 16bit, 400 kHz, I2C, SMBus, 2.3 V, 5.5 V, SOIC
TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP