Manufacturer: Micro Commercial Co
Win Source Part Number: 1078240-MMBD4448V-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Array 2 Independent Standard 80V 250mA Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 80V 250MA SOT563
DIODE ARRAY GP 80V 250MA SOT563
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1078240-MMBD4448V-TP | MMBD4448VTPMSTR-ND | MMBD4448V-TP | 543-MMBD4448V-TP |
| Product Name | Diodes, Rectifiers - Arrays - MMBD4448V-TP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY GP 80V 250MA SOT563 |
| Diode Type | Standard | Standard | ||
| Life Cycle Stage | Active | Active | ||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 80 volts |