Manufacturer: ON Semiconductor
Win Source Part Number: 059673-MUR460G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
4A 600V Ultra-Fast Recovery Rectifier Diode, Axial Product overview: MUR460G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460G can be used for catalog matching and distributor lookup.
Diode 600V 4A SWITCHMODE 75ns DO201AD
Diode 600V 4A SWITCHMODE 75ns DO201AD
Diode 600V 4A SWITCHMODE 75ns DO201AD
Diode Standard 600V 4A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 600 V
DIODE GEN PURP 600V 4A AXIAL
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 4A AXIAL
RECTIFIER, ULTRAFAST; 1.05V; 4.0 A @ 40C IF; 600V; 250 IR; 75; AXIAL LEAD
FAST RECOVERY DIODE, 4A, 600V AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 059673-MUR460G | 280-MUR460G | 7743631P | MUR460GOS-ND | MUR460G | MUR460G | 598-MUR460G | MUR460G | 70099561 | 42K1638 |
| Product Name | Diodes, Rectifiers - Single - MUR460G | 4A 600V Diode and Rectifier | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 4A DO201AD | Single Diodes | RECTIFIER, ULTRAFAST; 1.05V; 4.0 A @ 40C IF; 600V; 250 IR; 75; AXIAL LEAD | Fast Recovery Diode, 4A, 600V Axial; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||||||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | 1.28 volts | 1.28 volts | 1.28 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA | |||||||
| trr | 75 ns | 50 ns |