onsemi Single Diodes NRVB230LSFT1G

Description
Diode Schottky 30V 2A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVB230LSFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVB230LSFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVB230LSFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SOD-123FL

Diode Schottky 30V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVB230LSFT1G - 929348-NRVB230LSFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB230LSFT1G
929348-NRVB230LSFT1G
Diodes, Rectifiers - Single - NRVB230LSFT1G 929348-NRVB230LSFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929348-NRVB230LSFT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 2A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: NRVB230 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVB230LSFT1G-ND, NRVB230LSFT1GOSDKR, NRVB230LSFT1GOSTR, NRVB230LSFT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929348-NRVB230LSFT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 2A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVB230
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB230LSFT1G-ND, NRVB230LSFT1GOSDKR, NRVB230LSFT1GOSTR, NRVB230LSFT1GOSCT

Buy Now Datasheet
Schottky SMD 30V 2A Diode and Rectifier - 280-NRVB230LSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30V 2A Diode and Rectifier
280-NRVB230LSFT1G
Schottky SMD 30V 2A Diode and Rectifier 280-NRVB230LSFT1G
30V 2A Schottky Rectifier, Surface Mount, Tape & Reel Product overview: NRVB230LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB230LSFT1G can be used for catalog matching and distributor lookup.

30V 2A Schottky Rectifier, Surface Mount, Tape & Reel Product overview: NRVB230LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB230LSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB230LSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB230LSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL

DIODE SCHOTTKY 30V 2A SOD123FL

Supplier's Site
Single Diodes - NRVB230LSFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB230LSFT1G
Single Diodes NRVB230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL

DIODE SCHOTTKY 30V 2A SOD123FL

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 2A SOD123FL - 598-NRVB230LSFT1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 2A SOD123FL
598-NRVB230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL 598-NRVB230LSFT1G
DIODE SCHOTTKY 30V 2A SOD123FL

DIODE SCHOTTKY 30V 2A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NRVB230LSFT1GOSTR-ND 929348-NRVB230LSFT1G 280-NRVB230LSFT1G NRVB230LSFT1G NRVB230LSFT1G 598-NRVB230LSFT1G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVB230LSFT1G Schottky SMD 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE SCHOTTKY 30V 2A SOD123FL
Tj -55 to 125 C (-67 to 257 F)
Package SOD-123; SOD-123FL Tape and Reel SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data