onsemi Schottky Diodes & Rectifiers MBRA140T3G

Description
Schottky Rectifier 1A 40V SMA
Request a Quote Datasheet
Description
Schottky Rectifier 1A 40V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6255650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255650
Schottky Diodes & Rectifiers 6255650
Schottky Rectifier 1A 40V SMA

Schottky Rectifier 1A 40V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 6255650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255650P
Schottky Diodes & Rectifiers 6255650P
Schottky Rectifier 1A 40V SMA

Schottky Rectifier 1A 40V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1033892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1033892
Schottky Diodes & Rectifiers 1033892
Schottky Rectifier 1A 40V SMA

Schottky Rectifier 1A 40V SMA

Supplier's Site
Singapore, Singapore
Schottky SMD 1A 40V Diode and Rectifier
280-MBRA140T3G
Schottky SMD 1A 40V Diode and Rectifier 280-MBRA140T3G
1A 40V Schottky Rectifier, SMA, SMD Product overview: MBRA140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA140T3G can be used for catalog matching and distributor lookup.

1A 40V Schottky Rectifier, SMA, SMD Product overview: MBRA140T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA140T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRA140T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA140T3GOSCT-ND
Single Diodes MBRA140T3GOSCT-ND
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA140T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA140T3GOSDKR-ND
Single Diodes MBRA140T3GOSDKR-ND
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA140T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA140T3GOSTR-ND
Single Diodes MBRA140T3GOSTR-ND
Diode Schottky 40V 1A Surface Mount SMA

Diode Schottky 40V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRA140T3G - 022404-MBRA140T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA140T3G
022404-MBRA140T3G
Diodes, Rectifiers - Single - MBRA140T3G 022404-MBRA140T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022404-MBRA140T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Family Name: MBRA140 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS14-LT; CD214A-B140L; CD214A-B140LLF; Introduction Date: October 05, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022404-MBRA140T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRA140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS14-LT; CD214A-B140L; CD214A-B140LLF;
Introduction Date: October 05, 1998
ECCN: EAR99
Country of Origin: China, Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - MBRA140T3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Single Diodes - MBRA140T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA140T3G
Single Diodes MBRA140T3G
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRA140T3G
Schottky Diodes & Rectifiers MBRA140T3G
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 83H7266 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
83H7266
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 83H7266
SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Qualification:AEC-Q1 01 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 40V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1305 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1305
Schottky Rectifier, 1A, 40V, Sma, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1305
SCHOTTKY RECTIFIER, 1A, 40V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1A SMA - 598-MBRA140T3G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A SMA
598-MBRA140T3G
DIODE SCHOTTKY 40V 1A SMA 598-MBRA140T3G
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA140T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA140T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA140T3G
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 6255650 6255650P 280-MBRA140T3G MBRA140T3GOSCT-ND 022404-MBRA140T3G MBRA140T3G MBRA140T3G MBRA140T3G 83H7266 598-MBRA140T3G MBRA140T3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 1A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRA140T3G Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Onsemi DIODE SCHOTTKY 40V 1A SMA Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; SMA SMA; SMA SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
200V 250MA Diode and Rectifier - 280-BAS321/8X - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers