Micro Commercial Components Corp. 3.3V 500MW Zener Diode MMSZ5226B-TP

Description
DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 500MW Zener Diode - 287-MMSZ5226B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500MW Zener Diode
287-MMSZ5226B-TP
3.3V 500MW Zener Diode 287-MMSZ5226B-TP
DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5226B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226B-TPMSCT-ND
Single Zener Diodes MMSZ5226B-TPMSCT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226B-TPMSTR-ND
Single Zener Diodes MMSZ5226B-TPMSTR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226B-TPMSDKR-ND
Single Zener Diodes MMSZ5226B-TPMSDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325424-MMSZ5226B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325424-MMSZ5226B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1325424-MMSZ5226B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1325424-MMSZ5226B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: -MMSZ5226B-TPMSTR,-M MSZ5226B-TPMSCT,MMSZ 5226B-TP-ND,-MMSZ522 6B-TPMSDKR,MMSZ5226B -TPMSTR,MMSZ5226B-TP MSDKR,MMSZ5226B-TPMS CT Base Product Number: MMSZ5226 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1325424-MMSZ5226B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -MMSZ5226B-TPMSTR,-MMSZ5226B-TPMSCT,MMSZ5226B-TP-ND,-MMSZ5226B-TPMSDKR,MMSZ5226B-TPMSTR,MMSZ5226B-TPMSDKR,MMSZ5226B-TPMSCT
Base Product Number: MMSZ5226
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5226B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5226B-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ5226B-TP
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5226B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5226B-TP
Single Zener Diodes MMSZ5226B-TP
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5226B-TP
Zener Diodes MMSZ5226B-TP
Zener Diodes 500mW 3.3V

Zener Diodes 500mW 3.3V

Buy Now Datasheet
DIODE ZENER 3.3V 500MW SOD123 - 543-MMSZ5226B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.3V 500MW SOD123
543-MMSZ5226B-TP
DIODE ZENER 3.3V 500MW SOD123 543-MMSZ5226B-TP
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5226B-TP MMSZ5226B-TPMSCT-ND 1325424-MMSZ5226B-TP MMSZ5226B-TP MMSZ5226B-TP MMSZ5226B-TP 543-MMSZ5226B-TP
Product Name 3.3V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes DIODE ZENER 3.3V 500MW SOD123
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data