Panasonic 30V 30MA Diode and Rectifier MA2772800L

Description
DIODE SCHOT 30V 30MA SSSMINI2-F2 Product overview: MA2772800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2772800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 30V 30MA SSSMINI2-F2 Product overview: MA2772800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2772800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 30MA Diode and Rectifier - 280-MA2772800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 30MA Diode and Rectifier
280-MA2772800L
30V 30MA Diode and Rectifier 280-MA2772800L
DIODE SCHOT 30V 30MA SSSMINI2-F2 Product overview: MA2772800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2772800L can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 30MA SSSMINI2-F2 Product overview: MA2772800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2772800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2772800L - 104849-MA2772800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2772800L
104849-MA2772800L
Diodes, Rectifiers - Single - MA2772800L 104849-MA2772800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104849-MA2772800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104849-MA2772800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F2

Buy Now Datasheet
DIODE SCHOTTKY 30V 30MA SSSMINI2 - 590-MA2772800L - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30MA SSSMINI2
590-MA2772800L
DIODE SCHOTTKY 30V 30MA SSSMINI2 590-MA2772800L
DIODE SCHOTTKY 30V 30MA SSSMINI2

DIODE SCHOTTKY 30V 30MA SSSMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MA2772800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2772800L
Discrete Semiconductor Products - Diodes - Rectifiers MA2772800L
DIODE SCHOT 30V 30MA SSSMINI2-F2

DIODE SCHOT 30V 30MA SSSMINI2-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MA2772800L 104849-MA2772800L 590-MA2772800L MA2772800L
Product Name 30V 30MA Diode and Rectifier Diodes, Rectifiers - Single - MA2772800L DIODE SCHOTTKY 30V 30MA SSSMINI2 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SSSMini2-F2 2-SMD, Flat Lead
Tj 125 C (257 F) 125 C (257 F)
Life Cycle Stage Obsolete(EOL) Obsolete Removed
Unlock Full Specs
to access all available technical data