DIODES Incorporated Single Zener Diodes MMSZ5245B-7-F

Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5245B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245B-FDIDKR-ND
Single Zener Diodes MMSZ5245B-FDIDKR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5245B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245B-FDICT-ND
Single Zener Diodes MMSZ5245B-FDICT-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5245B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245B-FDITR-ND
Single Zener Diodes MMSZ5245B-FDITR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5245B-7-F - 024048-MMSZ5245B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5245B-7-F
024048-MMSZ5245B-7-F
Diodes - Zener - Single - MMSZ5245B-7-F 024048-MMSZ5245B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024048-MMSZ5245B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Family Name: MMSZ5245B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5245E; MMSZ5245ET3G; MMSZ5245B; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control

Manufacturer: Diodes Incorporated
Win Source Part Number: 024048-MMSZ5245B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Family Name: MMSZ5245B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5245E; MMSZ5245ET3G; MMSZ5245B;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control

Buy Now Datasheet
15V 500MW Zener Diode - 287-MMSZ5245B-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW Zener Diode
287-MMSZ5245B-7-F
15V 500MW Zener Diode 287-MMSZ5245B-7-F
DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ5245B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 15V 500MW SOD123 - 233-MMSZ5245B-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 500MW SOD123
233-MMSZ5245B-7-F
DIODE ZENER 15V 500MW SOD123 233-MMSZ5245B-7-F
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5245B-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5245B-7-F
Diodes >> Zener Diodes MMSZ5245B-7-F
±5% Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS

±5% Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5245B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5245B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5245B-7-F
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5245B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5245B-7-F
Single Zener Diodes MMSZ5245B-7-F
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5245B-7-F
Zener Diodes MMSZ5245B-7-F
Zener Diodes 15V 500mW

Zener Diodes 15V 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5245B-FDIDKR-ND 024048-MMSZ5245B-7-F 287-MMSZ5245B-7-F 233-MMSZ5245B-7-F MMSZ5245B-7-F MMSZ5245B-7-F MMSZ5245B-7-F MMSZ5245B-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5245B-7-F 15V 500MW Zener Diode DIODE ZENER 15V 500MW SOD123 Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details