Utmel Electronic Limited Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Product Name Notes
- Antennas ROHS
-90dBm 16dBm Cortex-M0 On Board PCB Antenna/IPEX Antenna 2.4GHz - WiFi Modules ROHS
-96dBm 18dBm RISC-V PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
-96dBm 18dBm RISC-V PCB On Board Antenna/IPX Holder 2.4GHz SMD WiFi Modules ROHS
-96dBm 19dBm Hi3861LV100 External IPEX Antenna 2.4GHz SMD-22 WiFi Modules ROHS
-97dBm 18dBm TG7100C PCB On Board Antenna 2.4GHz SMD,18.0x18.0x2.8mm WiFi Modules ROHS
-97dBm 20dBm LX7 PCB On Board Antenna/IPX Holder 2.4GHz Module WiFi Modules ROHS
0805 Antennas ROHS
20dBm PCB On Board Antenna 2.4GHz - WiFi Modules ROHS
700 960MHZ CERAMIC ANTENNA
ANTEN 433MHZ PRMNT 1/4 WAVE WHIP
Antenna Bluetooth 802.11b 4.5dB Gain 2500MHz
Antenna Chip 0.83dBi Gain 2-Pin Case 1204 T/R
ANTENNA EXTERNAL OUTDOOR 2.4 GHZ
ANTENNA GPS CERAMIC 1.575GHZ
Antenna GSM 960MHz/2170MHz SMD Blister T/R
Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin
ANTENNA PENTA STRAIGHT RP-SMA
Antenna Penta-Band 2.8dB/5.8dB/6.3dB Gain 960MHz/1990MHz/2170M Hz
ANTENNA REF BOARD M24LR04E-R
ANTENNA REFLEXUS 824-960MHZ SMD
ANTENNA SNGL-BAND I-PEX 2.4GHZ
ANTENNA WIRELESS EXTERNAL 2.4GHZ
Antennas 2.45GHz BW 90dB + Gain -1dBi avg.
Antennas PCB ANTENNA SINGLE BANDkaged
Antennas Tilt/Swivel ANT w/2.1dBi Gain
Antennas WIFI 2.4/5G ANTENNA 16*200MM ASSY
APEX 4G LTE WITH GPS ANTENNA
Apex TG.30 4G/3G/2G Terminal Antenna, Hinged SMA(M)
Digi XBee3 Pro 2.4GHz ZB 3.0 PCB Antenna Thru-Hole
DIP,9x9x2mm Antennas ROHS
GPS SMT PATCH ANTENNA 1575MHZ
IC ANTENNA DRIVER MULT 28HTSSOP
IC RF ANT DEVICE 8TSLP
IPEX-20x20x6.5mm Antennas ROHS
IPEX-9x9x6.5mm Antennas ROHS
JOHANSON TECHNOLOGY - 2450AT18A100E - Chip Antenna, Ceramic, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.3mm
JOHANSON TECHNOLOGY - 2450AT43A100E - ANTENNA, CERAMIC, 2.45GHZ
JOHANSON TECHNOLOGY 5400AT18A1000E ANTENNA, 5.5GHZ, WIFI, 9.5DB
Low frequency receiving antenna SMD Antennas ROHS
Module Bluetooth 2.1 Class 2 Surface Mount Module With Built In Antenna Rohs Compliant: Yes
NFC WIRE LOOP ANTENNA
NMaleφ20x300mm Antennas ROHS
On a Reel of 3000, Abracon SMT Antenna ACAG1204-868-T, 868 MHz
PATCH ANTENNA
RF ANT 1.561/1.575GHZ CER PATCH
RF ANT 1.561/1.575GHZ FLAT 300MM
RF ANT 1.561GHZ/1.575GHZ CHIP
RF ANT 1.575/1.602GHZ CER PATCH
RF ANT 1.575GHZ CER PATCH SLD
RF ANT 1.575GHZ CER PATCH U.FL
RF ANT 1.575GHZ MOLDED SLDR SMD
RF ANT 1.575GHZ/2.4GHZ CHIP SLD
RF ANT 1.6GHZ MODULE SMA ML MAG
RF ANT 2.3GHZ CER PATCH PIN ADH
RF ANT 2.4/5GHZ FLAT PATCH 200MM
RF ANT 2.44/5.387GHZ PCB TRACE
RF ANT 2.4417/5.415GHZ PCB 300MM
RF ANT 2.4GHZ CHIP SOLDER SMD
RF ANT 2.4GHZ FLAT PATCH CAB ADH
RF ANT 2.4GHZ STAMPED MET SLD
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
RF ANT 2.4GHZ/5GHZ PCB TRACE ADH
RF ANT 2X DUALBAND WIFI MIMO SMA
RF ANT 530MHZ WHIP STR NMO 21"
RF ANT 5GHZ WHIP STR SMA MALE
RF ANT 829MHZ/1.575GHZ FLAT BAR
RF ANT 829MHZ/2.2GHZ WHIP STR N
RF ANT 850/900MHZ PCB TRACE SLD
RF ANT 868MHZ CHIP SOLDER SMD
RF ANT 868MHZ/915MHZ WHIP STR
RF ANT 898MHZ WHIP TILT SMA MALE
RF ANT 900MHZ HELICAL SOLDER SMD
RF ANT CER PATCH SOLDER SMD
RF ANT MULTIBAND GNSS CER PATCH
STANDARD NFC ANTENNA 15X25(WITH
TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ
TAIYO YUDEN AH104N2450D1-T ANTENNA, W-LAN, 2450MHZ