The 1022216-LMB16S-TP is a bridge rectifier diode designed for surface mount applications. It features a maximum average rectified current of 1 A and a peak reverse voltage rating of 60 V. The device operates efficiently with a maximum forward voltage drop of 650 mV at 500 mA. It is housed in a low-profile 4-SMD gull wing package, making it suitable for compact designs. The operating temperature range is from -55°C to 150°C, ensuring reliability in various environments. This component is halogen-free, lead-free, and compliant with RoHS standards, which may be important for environmentally conscious projects. The moisture sensitivity level is rated at 1, indicating that it can be handled without special precautions.
BRIDGE RECT 60V 1A LMBS-1 Product overview: LMB16S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB16S-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1022216-LMB16S-TP
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 500 mA
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Voltage - Peak Reverse (Max): 60 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: LMBS-1
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: LMB16S-TPMSDKR,353-L
Base Product Number: LMB16S
Bridge Rectifier Single Phase Schottky 60V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 60V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 60V Surface Mount LMBS-1
BRIDGE RECT 60V 1A LMBS-1
BRIDGE RECT 60V 1A LMBS-1
BRIDGE RECT 60V 1A LMBS-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 299-LMB16S-TP | 1022216-LMB16S-TP | 353-LMB16S-TPCT-ND | LMB16S-TP | 543-LMB16S-TP | LMB16S-TP |
| Product Name | 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 60V 1A LMBS-1 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | 4-SMD, Gull Wing | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | ||
| Rectifier Configuration / Technology | Bridge |