Zener Diode 4.3V 1W ±5.81% Surface Mount PMDTM
Zener Diode 4.3V 1W ±5.81% Surface Mount PMDTM
Zener Diode 4.3V 1W ±5.81% Surface Mount PMDTM
ZENER DIODE, 4.3V, 1W, SOD-128; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 4.3V, 1W, SOD-128; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.55V 1W PMDTM
PDZVTF4.3B IS A ZENER DIODE WITH
Zener Diodes 4.3-4.8V 40mA SOD-128; PMDTM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR4.3BTR-ND | 94AC7740 | PDZVTFTR4.3B | 687-PDZVTFTR4.3B | PDZVTFTR4.3B |
| Product Name | Single Zener Diodes | Zener Diode, 4.3V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | PDZVTF4.3B IS A ZENER DIODE WITH | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-128 | PMDTM | SOD-128 | SOD-128-2 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 4.3 volts | 4.55 volts |