onsemi TVS - TVS - Diodes - MMQA33VT1G MMQA33VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225373-MMQA33VT1G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 504mA (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 48.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225373-MMQA33VT1G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 504mA (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 48.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMQA33VT1G - 1225373-MMQA33VT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA33VT1G
1225373-MMQA33VT1G
TVS - TVS - Diodes - MMQA33VT1G 1225373-MMQA33VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225373-MMQA33VT1G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 504mA (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 25V Voltage - Breakdown (Minimum): 31.4V Voltage - Clamping (Maximum) at Ipp: 48.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225373-MMQA33VT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 504mA (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMQA
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 25V
Voltage - Breakdown (Minimum): 31.4V
Voltage - Clamping (Maximum) at Ipp: 48.6V

Buy Now
TVS Diodes - MMQA33VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA33VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA33VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
25V 150W TVS Protection Diode - 144-MMQA33VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 150W TVS Protection Diode
144-MMQA33VT1G
25V 150W TVS Protection Diode 144-MMQA33VT1G
Unidirectional TVS Diode, 25V Working, 150W Peak Power, 4 Ch, SC Package Product overview: MMQA33VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA33VT1G can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 25V Working, 150W Peak Power, 4 Ch, SC Package Product overview: MMQA33VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA33VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA33VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA33VT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA33VT1G
TVS DIODE 25VWM 48.6VC SC74

TVS DIODE 25VWM 48.6VC SC74

Supplier's Site
TVS Diodes - MMQA33VT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
MMQA33VT1G
TVS Diodes MMQA33VT1G
TVS DIODE 25VWM 48.6VC SC74

TVS DIODE 25VWM 48.6VC SC74

Supplier's Site Datasheet
Tvs Diode Array, 150W, 33V, Sc-74, Full Reel; Product Range Onsemi - 09R9476 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 33V, Sc-74, Full Reel; Product Range Onsemi
09R9476
Tvs Diode Array, 150W, 33V, Sc-74, Full Reel; Product Range Onsemi 09R9476
TVS DIODE ARRAY, 150W, 33V, SC-74, FULL REEL; Product Range:MMQA3 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25V; Clamping Voltage Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 33V, SC-74, FULL REEL; Product Range:MMQA3 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25V; Clamping Voltage Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 150W, 33V, Sc-74; Product Range Onsemi - 42K1365 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 33V, Sc-74; Product Range Onsemi
42K1365
Tvs Diode Array, 150W, 33V, Sc-74; Product Range Onsemi 42K1365
TVS DIODE ARRAY, 150W, 33V, SC-74; Product Range:MMQA3 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25V; Clamping Voltage Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Minimum Breakdown Voltage:31.4V RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 33V, SC-74; Product Range:MMQA3 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25V; Clamping Voltage Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Minimum Breakdown Voltage:31.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs, 24W, Uni, Sod-323; Product Range Onsemi - 80Y9451 - Newark, An Avnet Company
Chicago, IL, United States
Tvs, 24W, Uni, Sod-323; Product Range Onsemi
80Y9451
Tvs, 24W, Uni, Sod-323; Product Range Onsemi 80Y9451
TVS, 24W, UNI, SOD-323; Product Range:MMQA3 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:25V; Clamping Voltage Vc Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Breakdown Voltage Min:31.4V; Breakdown RoHS Compliant: Yes

TVS, 24W, UNI, SOD-323; Product Range:MMQA3 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:25V; Clamping Voltage Vc Max:48.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Breakdown Voltage Min:31.4V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 25V 48.6V SC74 - 598-MMQA33VT1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 25V 48.6V SC74
598-MMQA33VT1G
TVS DIODE 25V 48.6V SC74 598-MMQA33VT1G
TVS DIODE 25V 48.6V SC74

TVS DIODE 25V 48.6V SC74

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1225373-MMQA33VT1G MMQA33VT1GOSTR-ND 144-MMQA33VT1G MMQA33VT1G MMQA33VT1G 09R9476 42K1365 80Y9451 598-MMQA33VT1G
Product Name TVS - TVS - Diodes - MMQA33VT1G TVS Diodes 25V 150W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode Array, 150W, 33V, Sc-74, Full Reel; Product Range Onsemi Tvs Diode Array, 150W, 33V, Sc-74; Product Range Onsemi Tvs, 24W, Uni, Sod-323; Product Range Onsemi TVS DIODE 25V 48.6V SC74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts 150 watts
VC 48.6 volts 48.6 volts 48.6 volts 48.6 volts 48.6 volts
VBR 31.4 volts 31.4 volts 31.4 volts 31.4 volts 31.4 volts 31.4 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data