onsemi Schottky Diodes & Rectifiers NSR0130P2T5G

Description
Diode Schottky 30V 100mA SOD923
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA SOD923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7916270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916270P
Schottky Diodes & Rectifiers 7916270P
Diode Schottky 30V 100mA SOD923

Diode Schottky 30V 100mA SOD923

Supplier's Site
Schottky Diodes & Rectifiers - 7916270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916270
Schottky Diodes & Rectifiers 7916270
Diode Schottky 30V 100mA SOD923

Diode Schottky 30V 100mA SOD923

Supplier's Site
Schottky Diodes & Rectifiers - 1216424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216424
Schottky Diodes & Rectifiers 1216424
Diode Schottky 30V 100mA SOD923

Diode Schottky 30V 100mA SOD923

Supplier's Site
Singapore, Singapore
Schottky SMD 100mA 30V Diode and Rectifier
280-NSR0130P2T5G
Schottky SMD 100mA 30V Diode and Rectifier 280-NSR0130P2T5G
100mA 30V Schottky Diode, SOD-923, SMD/SMT Rectifier Product overview: NSR0130P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0130P2T5G can be used for catalog matching and distributor lookup.

100mA 30V Schottky Diode, SOD-923, SMD/SMT Rectifier Product overview: NSR0130P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0130P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0130P2T5G - 025697-NSR0130P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0130P2T5G
025697-NSR0130P2T5G
Diodes, Rectifiers - Single - NSR0130P2T5G 025697-NSR0130P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 025697-NSR0130P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 525mV @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0130P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Alternative Parts (Cross-Reference): RB510SM-40FH; 1SS417(TPL3); RB510SM-40; RB520CM-60; Introduction Date: May 16, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025697-NSR0130P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 525mV @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Family Name: NSR0130P2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Alternative Parts (Cross-Reference): RB510SM-40FH; 1SS417(TPL3); RB510SM-40; RB520CM-60;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NSR0130P2T5G - Rochester Electronics
Newburyport, MA, United States
100 mA, 30 V, Schottky Barrier Diode, Low IR

100 mA, 30 V, Schottky Barrier Diode, Low IR

Supplier's Site Datasheet
Single Diodes - NSR0130P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0130P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0130P2T5GOSCT-ND
Single Diodes NSR0130P2T5GOSCT-ND
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0130P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0130P2T5GOSTR-ND
Single Diodes NSR0130P2T5GOSTR-ND
Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Diode Schottky 30V 100mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi - 27M2676 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi
27M2676
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi 27M2676
SCHOTTKY RECTIFIER, 100mA, 30V, SOD-923; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:525mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100mA, 30V, SOD-923; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:525mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi - 09R9612 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi
09R9612
Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi 09R9612
SCHOTTKY RECTIFIER, 100mA, 30V, SOD-923; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:525mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100mA, 30V, SOD-923; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Forward Voltage Max:525mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30V, Sod-923; Diode Configuration Onsemi - 81Y7013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Sod-923; Diode Configuration Onsemi
81Y7013
Diode, Schottky, 30V, Sod-923; Diode Configuration Onsemi 81Y7013
DIODE, SCHOTTKY, 30V, SOD-923; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:525mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SOD-923; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:525mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0130P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0130P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0130P2T5G
DIODE SCHOTTKY 30V 100MA SOD923

DIODE SCHOTTKY 30V 100MA SOD923

Supplier's Site
DIODE SCHOTTKY 30V 100MA SOD923 - 598-NSR0130P2T5G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA SOD923
598-NSR0130P2T5G
DIODE SCHOTTKY 30V 100MA SOD923 598-NSR0130P2T5G
DIODE SCHOTTKY 30V 100MA SOD923

DIODE SCHOTTKY 30V 100MA SOD923

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0130P2T5G
Schottky Diodes & Rectifiers NSR0130P2T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE

Schottky Diodes & Rectifiers SCHOTTKY DIODE

Buy Now Datasheet
Single Diodes - NSR0130P2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0130P2T5G
Single Diodes NSR0130P2T5G
DIODE SCHOTTKY 30V 100MA SOD923

DIODE SCHOTTKY 30V 100MA SOD923

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 7916270P 7916270 280-NSR0130P2T5G 025697-NSR0130P2T5G NSR0130P2T5G NSR0130P2T5GOSDKR-ND 27M2676 81Y7013 NSR0130P2T5G 598-NSR0130P2T5G NSR0130P2T5G NSR0130P2T5G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 100mA 30V Diode and Rectifier Diodes, Rectifiers - Single - NSR0130P2T5G Single Diodes Schottky Rectifier, 100Ma, 30V, Sod-923; Diode Configuration Onsemi Diode, Schottky, 30V, Sod-923; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 100MA SOD923 Schottky Diodes & Rectifiers Single Diodes
Package SOD-923 Sod-923 Tape and Reel SOD-923 SOD-923, 1.0x0.6, 0.43 Max Height SOD-923 SOD-923 SOD-923
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
IO 0.1000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data