Win Source Part Number: 1353341-KDZVTFTR30B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101, KDZVTF
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: KDZVTFTR30
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6.67%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 10 µA @ 23 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 32 V
Zener Diode 30V 1W ±6.67% Surface Mount PMDU
Zener Diode 30V 1W ±6.67% Surface Mount PMDU
Zener Diode 30V 1W ±6.67% Surface Mount PMDU
DIODE ZENER 32V 1W PMDU Product overview: KDZVTFTR30B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 32V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 32V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR30B can be used for catalog matching and distributor lookup.
ZENER DIODES (CORRESPONDS TO AEC
DIODE ZENER 30V 1W PMDU
Zener Diodes 30-34V 10mA SOD-123FL; PMDU
DIODE ZENER 32V 1W PMDU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1353341-KDZVTFTR30B | KDZVTFTR30BTR-ND | 287-KDZVTFTR30B | 687-KDZVTFTR30B | KDZVTFTR30B | KDZVTFTR30B | KDZVTFTR30B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 32V 1W Zener Diode | ZENER DIODES (CORRESPONDS TO AEC | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | PMDU | |
| VZ | 32 volts | 30 volts | 32 volts | 32 volts | |||
| IR | 0.0100 mA | 0.0100 mA | 10 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |