Nexperia B.V. Single Zener diodes in a SOD123 package PDZ5.6BGWJ

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - PDZ5.6BGWJ - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
PDZ5.6BGWJ
Single Zener diodes in a SOD123 package PDZ5.6BGWJ
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package. Features and benefits Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W Total power dissipation: Ptot ≤ 365 mW Tolerance series: B2 approximately ± 2 % Wide working voltage range: nominal 2.4 V to 36 V (E24 range) Low reverse current IR range Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plasic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: PZSM ≤ 40 W
  • Total power dissipation: Ptot ≤ 365 mW
  • Tolerance series: B2 approximately ± 2 %
  • Wide working voltage range: nominal 2.4 V to 36 V (E24 range)
  • Low reverse current IR range
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-7770-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7770-6-ND
Single Zener Diodes 1727-7770-6-ND
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7770-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7770-1-ND
Single Zener Diodes 1727-7770-1-ND
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-7770-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7770-2-ND
Single Zener Diodes 1727-7770-2-ND
Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Zener Diode 5.6V 365mW ±2.23% Surface Mount SOD-123

Buy Now Datasheet
 - PDZ5.6BGWJ - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 2%, 0.365W, Silicon, Unidirectional

Zener Diode, 5.6V V(Z), 2%, 0.365W, Silicon, Unidirectional

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PDZ5.6BGWJ
Zener Diodes PDZ5.6BGWJ
Zener Diodes PDZ5.6BGW/SOD123 SOD2

Zener Diodes PDZ5.6BGW/SOD123 SOD2

Buy Now Datasheet
DIODE ZENER 5.6V 365MW SOD123 - 554-PDZ5.6BGWJ - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.6V 365MW SOD123
554-PDZ5.6BGWJ
DIODE ZENER 5.6V 365MW SOD123 554-PDZ5.6BGWJ
DIODE ZENER 5.6V 365MW SOD123

DIODE ZENER 5.6V 365MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PDZ5.6BGWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ5.6BGWJ
Discrete Semiconductor Products - Diodes - Zener PDZ5.6BGWJ
DIODE ZENER 5.6V 365MW SOD123

DIODE ZENER 5.6V 365MW SOD123

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK3284 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK3284
Zener Diodes Rohs Compliant Nexperia 29AK3284
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ5.6BGWJ 1727-7770-6-ND PDZ5.6BGWJ PDZ5.6BGWJ 554-PDZ5.6BGWJ PDZ5.6BGWJ 29AK3284
Product Name Single Zener diodes in a SOD123 package Single Zener Diodes Zener Diodes DIODE ZENER 5.6V 365MW SOD123 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-123; SOD123 SOD123 SOD123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
PD 365 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data