4A 400V Ultra-Fast Recovery Rectifier Diode, DO-201AD Product overview: MUR440RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR440RLG can be used for catalog matching and distributor lookup.
Diode Standard 400V 4A Through Hole Axial
Diode Standard 400V 4A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 104547-MUR440RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR440
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): JANTXV1N5418T; JANTX1N5418T; 1N5418JANTX T;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Rectifier Diode, 4A, 400V, DO-201AD
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 400 V
DIODE GEN PURP 400V 4A AXIAL
ULTRA FAST DIODE, 4A, 400V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Power Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-MUR440RLG | MUR440RLGOSTR-ND | 104547-MUR440RLG | MUR440RLG | 598-MUR440RLG | MUR440RLG | MUR440RLG | 42K1634 |
| Product Name | 4A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR440RLG | Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 400 V | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultra Fast Diode, 4A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Tape and Reel | SUR-3AMP-70M | DO-201; DO-201AD, Axial | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 4 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |