Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 715199-MBRD10150CT-1
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBRD10150CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-252, (D-Pak)
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): BD10150CS T/R13; STPS10170CB; RB088B150FHTL;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 150V 5A TO252-3 Product overview: MBRD10150CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10150CT-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 150V 5A TO252
DIODE ARR SCHOTT 150V 5A TO252-3
Schottky Diodes & Rectifiers 10A Dual SBR 150Vrrm 100Ifsm 0.89
DIODE SCHOTTKY 150V 5A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRD10150CT-13DITR-ND | 715199-MBRD10150CT-13 | 286-MBRD10150CT-13 | 233-MBRD10150CT-13 | MBRD10150CT-13 | MBRD10150CT-13 | MBRD10150CT-13 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRD10150CT-13 | 150V 5A TO252 Diode and Rectifier | DIODE SCHOTTKY 150V 5A TO252 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts |