Zener Diode 12V 1W ±6.25% Surface Mount PMDTM
Zener Diode 12V 1W ±6.25% Surface Mount PMDTM
Zener Diode 12V 1W ±6.25% Surface Mount PMDTM
PDZVTF12B IS A ZENER DIODE WITH
DIODE ZENER 12.75V 1W PMDTM
ZENER DIODE, 12V, 1W, SOD-128; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 12V, 1W, SOD-128; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:SOD-128; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 12-13.5V 20mA SOD-128; PMDTM
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTFTR12BTR-ND | 687-PDZVTFTR12B | PDZVTFTR12B | 94AC7720 | PDZVTFTR12B |
| Product Name | Single Zener Diodes | PDZVTF12B IS A ZENER DIODE WITH | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 12V, 1W, Sod-128; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-128 | PMDTM | SOD-128 | SOD-128-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1000 milliwatts | 1000 milliwatts |