onsemi Diodes - Zener - Single - MM3Z7V5B MM3Z7V5B

Description
200mW 2% Zener, SOD323F 7.5 V
Request a Quote Datasheet
Description
200mW 2% Zener, SOD323F 7.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z7V5B - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 7.5 V

200mW 2% Zener, SOD323F 7.5 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z7V5B - 023560-MM3Z7V5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z7V5B
023560-MM3Z7V5B
Diodes - Zener - Single - MM3Z7V5B 023560-MM3Z7V5B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023560-MM3Z7V5B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 900nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023560-MM3Z7V5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 900nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
7.5V 200mW Zener Diode - 2086-MM3Z7V5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200mW Zener Diode
2086-MM3Z7V5B
7.5V 200mW Zener Diode 2086-MM3Z7V5B
Zener Diodes Diode Zener 7.5V 200mW 2% Product overview: MM3Z7V5B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z7V5B can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 7.5V 200mW 2% Product overview: MM3Z7V5B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z7V5B can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z7V5BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5BCT-ND
Single Zener Diodes MM3Z7V5BCT-ND
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5BTR-ND
Single Zener Diodes MM3Z7V5BTR-ND
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z7V5BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z7V5BDKR-ND
Single Zener Diodes MM3Z7V5BDKR-ND
Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Zener Diode 7.5V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Zener Diodes - 8061930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061930
Zener Diodes 8061930
Diode, Fairchild, MM3Z7V5B

Diode, Fairchild, MM3Z7V5B

Supplier's Site
Zener Diodes - 8061930P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061930P
Zener Diodes 8061930P
Diode, Fairchild, MM3Z7V5B

Diode, Fairchild, MM3Z7V5B

Supplier's Site
Zener Diodes - 1462015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1462015
Zener Diodes 1462015
Diode, Fairchild, MM3Z7V5B

Diode, Fairchild, MM3Z7V5B

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MM3Z7V5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z7V5B
Discrete Semiconductor Products - Diodes - Zener MM3Z7V5B
DIODE ZENER 7.5V 200MW SOD323F

DIODE ZENER 7.5V 200MW SOD323F

Supplier's Site
Single Zener Diodes - MM3Z7V5B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z7V5B
Single Zener Diodes MM3Z7V5B
DIODE ZENER 7.5V 200MW SOD323F

DIODE ZENER 7.5V 200MW SOD323F

Supplier's Site Datasheet
Zener Diode, 7.5V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5778 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 7.5V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5778
Zener Diode, 7.5V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5778
ZENER DIODE, 7.5V, 0.2W, SOD-323F; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 7.5V, 0.2W, SOD-323F; Zener Voltage Nom:7.5V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 7.5V 200MW SOD323F - 598-MM3Z7V5B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 7.5V 200MW SOD323F
598-MM3Z7V5B
DIODE ZENER 7.5V 200MW SOD323F 598-MM3Z7V5B
DIODE ZENER 7.5V 200MW SOD323F

DIODE ZENER 7.5V 200MW SOD323F

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z7V5B 023560-MM3Z7V5B 2086-MM3Z7V5B MM3Z7V5BCT-ND 8061930 8061930P MM3Z7V5B MM3Z7V5B 52M5778 598-MM3Z7V5B
Product Name Diodes - Zener - Single - MM3Z7V5B 7.5V 200mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 7.5V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi DIODE ZENER 7.5V 200MW SOD323F
Life Cycle Stage Active Active Active Active
Package SOD-323; SOD-323FL SOD-323; SOD-323F Reel SOD-323; Sod-323f SOD-323; SOD-323 SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data