STMicroelectronics, Inc. TVS - TVS - Diodes - P6KE250ARL P6KE250ARL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085797-P6KE250ARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Capacitance @ Frequency: 310pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-15 STAND-OFF Voltage (Vwm): 213V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 442V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085797-P6KE250ARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Capacitance @ Frequency: 310pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-15 STAND-OFF Voltage (Vwm): 213V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 442V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE250ARL - 1085797-P6KE250ARL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE250ARL
1085797-P6KE250ARL
TVS - TVS - Diodes - P6KE250ARL 1085797-P6KE250ARL
Manufacturer: STMicroelectronics Win Source Part Number: 1085797-P6KE250ARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Capacitance @ Frequency: 310pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-15 STAND-OFF Voltage (Vwm): 213V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 442V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1085797-P6KE250ARL
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Capacitance @ Frequency: 310pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 213V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 442V
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
TVS Diodes - 497-4286-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4286-1-ND
TVS Diodes 497-4286-1-ND
442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
TVS Diodes - 497-4286-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-4286-2-ND
TVS Diodes 497-4286-2-ND
442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

442V Clamp 9A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
600W 250V TVS Protection Diode - 144-P6KE250ARL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 250V TVS Protection Diode
144-P6KE250ARL
600W 250V TVS Protection Diode 144-P6KE250ARL
600W TVS Diode, Unidirectional, 250V DC, DO-15 Product overview: P6KE250ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250ARL can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 250V DC, DO-15 Product overview: P6KE250ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250ARL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 7958785P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7958785P
TVS Diodes 7958785P
STMicroelectronics P6KE250ARL TVS Diode

STMicroelectronics P6KE250ARL TVS Diode

Supplier's Site
TVS Diodes - 7958785 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7958785
TVS Diodes 7958785
STMicroelectronics P6KE250ARL TVS Diode

STMicroelectronics P6KE250ARL TVS Diode

Supplier's Site
TVS Diodes - 1656666 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656666
TVS Diodes 1656666
STMicroelectronics P6KE250ARL TVS Diode

STMicroelectronics P6KE250ARL TVS Diode

Supplier's Site
Transil 600W 250V Unidirectional Do-15; Product Range Stmicroelectronics - 33R0910 - Newark, An Avnet Company
Chicago, IL, United States
Transil 600W 250V Unidirectional Do-15; Product Range Stmicroelectronics
33R0910
Transil 600W 250V Unidirectional Do-15; Product Range Stmicroelectronics 33R0910
TRANSIL 600W 250V UNIDIRECTIONAL DO-15; Product Range:Transil P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:213V; Clamping Voltage Max:442V; Diode Case Style:DO-15; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TRANSIL 600W 250V UNIDIRECTIONAL DO-15; Product Range:Transil P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:213V; Clamping Voltage Max:442V; Diode Case Style:DO-15; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE250ARL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE250ARL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE250ARL
TVS DIODE 213VWM 442VC DO15

TVS DIODE 213VWM 442VC DO15

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P6KE250ARL
TVS Diodes / ESD Suppressors P6KE250ARL
TVS Diodes / ESD Suppressors 600W 250V Unidirect

TVS Diodes / ESD Suppressors 600W 250V Unidirect

Buy Now Datasheet
TVS Diodes - P6KE250ARL - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6KE250ARL
TVS Diodes P6KE250ARL
TVS DIODE 213VWM 442VC DO15

TVS DIODE 213VWM 442VC DO15

Supplier's Site Datasheet
TVS DIODE 213VWM 442VC DO15 - 761-P6KE250ARL - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 213VWM 442VC DO15
761-P6KE250ARL
TVS DIODE 213VWM 442VC DO15 761-P6KE250ARL
TVS DIODE 213VWM 442VC DO15

TVS DIODE 213VWM 442VC DO15

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085797-P6KE250ARL 497-4286-1-ND 144-P6KE250ARL 7958785P 7958785 33R0910 P6KE250ARL P6KE250ARL P6KE250ARL 761-P6KE250ARL
Product Name TVS - TVS - Diodes - P6KE250ARL TVS Diodes 600W 250V TVS Protection Diode TVS Diodes TVS Diodes Transil 600W 250V Unidirectional Do-15; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes TVS DIODE 213VWM 442VC DO15
Package DO-15; DO-15 DO-204AC, DO-15, Axial Tape and Reel DO-204 Do-204ac DO-15; DO-15 (DO-204AC) DO-204AC DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial
VWM 213 volts
IPPM 9 amps
VC 442 volts 442 volts 442 volts 442 volts 442 volts
VBR 237 volts 237 volts 237 volts 237 volts 237 volts
Unlock Full Specs
to access all available technical data