ON Semiconductor, MBR760
ON Semiconductor, MBR760
ON Semiconductor, MBR760
7.5 A Schottky Barrier Rectifiers
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074303-MBR760
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 7.5A Through Hole TO-220-2L
Schottky Diodes & Rectifiers 7.5 amp Rectifiers Schottky Barrier
Schottky Diodes & Rectifiers 7.5 amp Rectifiers Schottky Barrier
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1867768P | 1867768 | MBR760 | 074303-MBR760 | MBR760OS-ND | 598-MBR760 | MBR760 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MBR760 | Single Diodes | Schottky Diodes & Rectifiers 7.5 amp Rectifiers Schottky Barrier | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220 | TO-220; To-220ac | TO-220; TO-220-2 | TO-220; TO-220-2L | TO-220; TO-220-2 | TO-220-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Schottky | ||||||
| Life Cycle Stage | Active | Active | Active |