onsemi Diodes - Zener - Single - MM3Z6V2T1G MM3Z6V2T1G

Description
200mW 5% Zener, SOD323 6.2 V
Request a Quote Datasheet
Description
200mW 5% Zener, SOD323 6.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM3Z6V2T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 6.2 V

200mW 5% Zener, SOD323 6.2 V

Supplier's Site Datasheet
Diodes - Zener - Single - MM3Z6V2T1G - 023551-MM3Z6V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z6V2T1G
023551-MM3Z6V2T1G
Diodes - Zener - Single - MM3Z6V2T1G 023551-MM3Z6V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023551-MM3Z6V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023551-MM3Z6V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
6.2V 200mW Zener Diode
287-MM3Z6V2T1G
6.2V 200mW Zener Diode 287-MM3Z6V2T1G
6.2V 200mW 5% Zener Diode, SOD-323F Product overview: MM3Z6V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2T1G can be used for catalog matching and distributor lookup.

6.2V 200mW 5% Zener Diode, SOD-323F Product overview: MM3Z6V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z6V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MM3Z6V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2T1GOSCT-ND
Single Zener Diodes MM3Z6V2T1GOSCT-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2T1GOSDKR-ND
Single Zener Diodes MM3Z6V2T1GOSDKR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MM3Z6V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z6V2T1GOSTR-ND
Single Zener Diodes MM3Z6V2T1GOSTR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
DIODE ZENER 6.2V 300MW SOD323 - 598-MM3Z6V2T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 300MW SOD323
598-MM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323 598-MM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi - 83H7526 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi
83H7526
Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi 83H7526
ZENER DIODE, 200mW, 6.2V, SOD-323; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 200mW, 6.2V, SOD-323; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - MM3Z6V2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM3Z6V2T1G
Diodes >> Zener Diodes MM3Z6V2T1G
±5% Single 5.8V~6.6V 300mW 6.2V SOD-323 Zener Diodes ROHS

±5% Single 5.8V~6.6V 300mW 6.2V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MM3Z6V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z6V2T1G
Single Zener Diodes MM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM3Z6V2T1G
Zener Diodes MM3Z6V2T1G
Zener Diodes 6.2V 200mW

Zener Diodes 6.2V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z6V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z6V2T1G
Discrete Semiconductor Products - Diodes - Zener MM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z6V2T1G 023551-MM3Z6V2T1G 287-MM3Z6V2T1G MM3Z6V2T1GOSCT-ND 598-MM3Z6V2T1G 83H7526 MM3Z6V2T1G MM3Z6V2T1G MM3Z6V2T1G MM3Z6V2T1G
Product Name Diodes - Zener - Single - MM3Z6V2T1G 6.2V 200mW Zener Diode Single Zener Diodes DIODE ZENER 6.2V 300MW SOD323 Zener Diode, 200Mw, 6.2V, Sod-323; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active Active
Package SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 Tape and Reel SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513159P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers