onsemi 40V 100mA Diode and Rectifier M1MA141WAT1G

Description
40 V Common Anode Switching Diode
Request a Quote Datasheet
Description
40 V Common Anode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M1MA141WAT1G - Rochester Electronics
Newburyport, MA, United States
40 V Common Anode Switching Diode

40 V Common Anode Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
40V 100mA Diode and Rectifier
286-M1MA141WAT1G
40V 100mA Diode and Rectifier 286-M1MA141WAT1G
40V Common Anode Rectifier Diode, 100mA, SOT-323 Product overview: M1MA141WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA141WAT1G can be used for catalog matching and distributor lookup.

40V Common Anode Rectifier Diode, 100mA, SOT-323 Product overview: M1MA141WAT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M1MA141WAT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-M1MA141WAT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 40V 100MA SC70-3

DIODE ARRAY GP 40V 100MA SC70-3

Buy Now Datasheet
Diode Arrays - 488-M1MA141WAT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 488-M1MA141WAT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 40V 100MA SC70-3

DIODE ARRAY GP 40V 100MA SC70-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - M1MA141WAT1G - 103320-M1MA141WAT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA141WAT1G
103320-M1MA141WAT1G
Diodes, Rectifiers - Arrays - M1MA141WAT1G 103320-M1MA141WAT1G
Manufacturer: ON Semiconductor Win Source Part Number: 103320-M1MA141WAT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 35V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323)

Manufacturer: ON Semiconductor
Win Source Part Number: 103320-M1MA141WAT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)

Buy Now Datasheet
Switching Diode, 40V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi - 45J1750 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 40V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi
45J1750
Switching Diode, 40V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi 45J1750
SWITCHING DIODE, 40V, 100mA, SC-70, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:10ns; Diode Case Style:SC-70 RoHS Compliant: Yes

SWITCHING DIODE, 40V, 100mA, SC-70, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:10ns; Diode Case Style:SC-70 RoHS Compliant: Yes

Supplier's Site
DIODE ARRAY GP 40V 100MA SC70-3 - 598-M1MA141WAT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 40V 100MA SC70-3
598-M1MA141WAT1G
DIODE ARRAY GP 40V 100MA SC70-3 598-M1MA141WAT1G
DIODE ARRAY GP 40V 100MA SC70-3

DIODE ARRAY GP 40V 100MA SC70-3

Supplier's Site
Diode Arrays - M1MA141WAT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
M1MA141WAT1G
Diode Arrays M1MA141WAT1G
DIODE ARRAY GP 40V 100MA SC70-3

DIODE ARRAY GP 40V 100MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA141WAT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA141WAT1G
Discrete Semiconductor Products - Diodes - Rectifiers M1MA141WAT1G
DIODE ARRAY GP 40V 100MA SC70-3

DIODE ARRAY GP 40V 100MA SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers
Product Number M1MA141WAT1G 286-M1MA141WAT1G 488-M1MA141WAT1GDKR-ND 103320-M1MA141WAT1G 45J1750 598-M1MA141WAT1G M1MA141WAT1G M1MA141WAT1G
Product Name 40V 100mA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - M1MA141WAT1G Switching Diode, 40V, 100Ma, Sc-70, Full Reel; Diode Configuration Onsemi DIODE ARRAY GP 40V 100MA SC70-3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Switching GENERAL PURPOSE
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SOT323; SC-70, SOT-323 SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data