onsemi Diodes - Zener - Single - MMSZ5265BT1G MMSZ5265BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024078-MMSZ5265BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024078-MMSZ5265BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number MMSZ5265BT1G, is a 500 mW device housed in a compact SOD-123 surface mount package. It features a nominal Zener voltage of 62V, making it suitable for voltage regulation applications. The diode operates effectively within a temperature range of -55°C to +150°C and has a maximum power dissipation of 500 mW at 75°C, derating above this temperature. It is designed for general-purpose use and is AEC-Q101 qualified, indicating its suitability for automotive applications. The device has a high ESD rating of Class 3, ensuring robust performance in sensitive environments. Additionally, it is Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers seeking reliable voltage regulation in compact designs.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number MMSZ5265BT1G, is a 500 mW device housed in a compact SOD-123 surface mount package. It features a nominal Zener voltage of 62V, making it suitable for voltage regulation applications. The diode operates effectively within a temperature range of -55°C to +150°C and has a maximum power dissipation of 500 mW at 75°C, derating above this temperature. It is designed for general-purpose use and is AEC-Q101 qualified, indicating its suitability for automotive applications. The device has a high ESD rating of Class 3, ensuring robust performance in sensitive environments. Additionally, it is Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers seeking reliable voltage regulation in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5265BT1G - 024078-MMSZ5265BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5265BT1G
024078-MMSZ5265BT1G
Diodes - Zener - Single - MMSZ5265BT1G 024078-MMSZ5265BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024078-MMSZ5265BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024078-MMSZ5265BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 185 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MMSZ5265BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Zener Diodes - 8021926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021926
Zener Diodes 8021926
MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

Supplier's Site
Zener Diodes - 8021926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021926P
Zener Diodes 8021926P
MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

Supplier's Site
Zener Diodes - 1452917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452917
Zener Diodes 1452917
MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

MMSZ5265BT1G, ZEN SOD123 REG 0.5W 62V

Supplier's Site
Singapore, Singapore
62V 500mW Zener Diode
287-MMSZ5265BT1G
62V 500mW Zener Diode 287-MMSZ5265BT1G
62V 500mW Zener Diode, SOD-123, 5% Tol Product overview: MMSZ5265BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5265BT1G can be used for catalog matching and distributor lookup.

62V 500mW Zener Diode, SOD-123, 5% Tol Product overview: MMSZ5265BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5265BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5265BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5265BT1GOSDKR-ND
Single Zener Diodes MMSZ5265BT1GOSDKR-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5265BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5265BT1GOSTR-ND
Single Zener Diodes MMSZ5265BT1GOSTR-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5265BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5265BT1GOSCT-ND
Single Zener Diodes MMSZ5265BT1GOSCT-ND
Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Zener Diode 62V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5265BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5265BT1G
Single Zener Diodes MMSZ5265BT1G
DIODE ZENER 62V 500MW SOD123

DIODE ZENER 62V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Nom Onsemi - 42K1382 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Nom Onsemi
42K1382
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Nom Onsemi 42K1382
ZENER DIODE, 500mW, 62V, SOD-123; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 62V, SOD-123; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Vz Typ Onsemi - 43AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Vz Typ Onsemi
43AC0260
Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Vz Typ Onsemi 43AC0260
ZENER DIODE, 500MW, 62V, SOD-123; Zener Voltage Vz Typ:62V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 500MW, 62V, SOD-123; Zener Voltage Vz Typ:62V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE ZENER 62V 500MW SOD123 - 598-MMSZ5265BT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 62V 500MW SOD123
598-MMSZ5265BT1G
DIODE ZENER 62V 500MW SOD123 598-MMSZ5265BT1G
DIODE ZENER 62V 500MW SOD123

DIODE ZENER 62V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5265BT1G
Zener Diodes MMSZ5265BT1G
Zener Diodes 62V 500mW

Zener Diodes 62V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5265BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5265BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5265BT1G
DIODE ZENER 62V 500MW SOD123

DIODE ZENER 62V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024078-MMSZ5265BT1G MMSZ5265BT1G 8021926 8021926P 287-MMSZ5265BT1G MMSZ5265BT1GOSDKR-ND MMSZ5265BT1G 42K1382 43AC0260 598-MMSZ5265BT1G MMSZ5265BT1G MMSZ5265BT1G
Product Name Diodes - Zener - Single - MMSZ5265BT1G Zener Diodes Zener Diodes 62V 500mW Zener Diode Single Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Vz Typ Onsemi DIODE ZENER 62V 500MW SOD123 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 62 volts 62 volts 62 volts 62 volts 62 volts 62 volts
ZZT 185 ohms 185 ohms 185 ohms 185 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data