Littelfuse, Inc. 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB6.8A

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package - P6SMB6.8A - Littelfuse, Inc.
Rosemont, IL, United States
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package
P6SMB6.8A
600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package P6SMB6.8A
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - 7645518 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645518
TVS Diodes 7645518
Diode TVS Uni-Directional 5.8V 600W SMB

Diode TVS Uni-Directional 5.8V 600W SMB

Supplier's Site
TVS Diodes - 7645518P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645518P
TVS Diodes 7645518P
Diode TVS Uni-Directional 5.8V 600W SMB

Diode TVS Uni-Directional 5.8V 600W SMB

Supplier's Site
TVS Diodes - 1660288 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1660288
TVS Diodes 1660288
Diode TVS Uni-Directional 5.8V 600W SMB

Diode TVS Uni-Directional 5.8V 600W SMB

Supplier's Site
TVS Diodes - P6SMB6.8ALFTR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB6.8ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB6.8ALFCT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS DIODE 5.8V 10.5V DO214AA - 461-P6SMB6.8A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.8V 10.5V DO214AA
461-P6SMB6.8A
TVS DIODE 5.8V 10.5V DO214AA 461-P6SMB6.8A
TVS DIODE 5.8V 10.5V DO214AA

TVS DIODE 5.8V 10.5V DO214AA

Supplier's Site
TVS Diodes - P6SMB6.8A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6SMB6.8A
TVS Diodes P6SMB6.8A
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 600W, 6.8V, Do-214Aa; Product Range Littelfuse - 06R1827 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6.8V, Do-214Aa; Product Range Littelfuse
06R1827
Tvs Diode, 600W, 6.8V, Do-214Aa; Product Range Littelfuse 06R1827
TVS DIODE, 600W, 6.8V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage:7.14VRoHS Compliant: Yes

TVS DIODE, 600W, 6.8V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage:7.14VRoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 6.8V, Do-214Aa, Full Reel; Product Range Littelfuse - 01P7451 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6.8V, Do-214Aa, Full Reel; Product Range Littelfuse
01P7451
Tvs Diode, 600W, 6.8V, Do-214Aa, Full Reel; Product Range Littelfuse 01P7451
TVS DIODE, 600W, 6.8V, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 6.8V, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 5.8V, Unidir, Do-214Aa; Product Range Littelfuse - 05AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 5.8V, Unidir, Do-214Aa; Product Range Littelfuse
05AC8609
Tvs Diode, 600W, 5.8V, Unidir, Do-214Aa; Product Range Littelfuse 05AC8609
TVS DIODE, 600W, 5.8V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 5.8V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB6.8A 7645518 7645518P P6SMB6.8ALFTR-ND 461-P6SMB6.8A P6SMB6.8A 06R1827 01P7451 05AC8609
Product Name 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package TVS Diodes TVS Diodes TVS Diodes TVS DIODE 5.8V 10.5V DO214AA TVS Diodes Tvs Diode, 600W, 6.8V, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 6.8V, Do-214Aa, Full Reel; Product Range Littelfuse Tvs Diode, 600W, 5.8V, Unidir, Do-214Aa; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 to 7.14 volts 6.45 volts 6.45 volts 6.45 volts 7.14 volts
Configuration Single Single Single
Direction Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data