Utmel Electronic Limited Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Basic / Snap Action Switches SPST - NO, Simulated Leaf Lever, Wire | |
| Microswitch SNAP ACTION; SPST-NO; 0.1A/30VDC; Rcont max: 100mΩ | |
| Microswitch SNAP ACTION; with lever (with roller); SPDT; Pos: 2 | |
| Microswitch SNAP ACTION; with lever; SPDT; 0.1A/125VAC; 2A/12VDC | |
| Microswitch SNAP ACTION; without lever; SPDT; 0.1A/125VAC; Pos: 2 | |
| Microswitch SNAP ACTION; without lever; SPDT; 3A/125VAC; ON-(ON) | |
| SWITCH SNAP ACT SPDT 300MA 30V | |
| SWITCH SNAP ACT SPST-NO 21A 125V | |
| SWITCH SNAP ACT SPST-NO 50MA 16V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| Switch Snap Action N.O./N.C. SPDT Straight Lever PC Pins 0.1A 125VAC 60VDC 0.49N Thru-Hole | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 115V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V |