onsemi Diodes, Rectifiers - Single - MURS115T3 MURS115T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228666-MURS115T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1228666-MURS115T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MURS115T3 - 1228666-MURS115T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS115T3
1228666-MURS115T3
Diodes, Rectifiers - Single - MURS115T3 1228666-MURS115T3
Manufacturer: ON Semiconductor Win Source Part Number: 1228666-MURS115T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228666-MURS115T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1 A 150 V Diode and Rectifier
280-MURS115T3
1 A 150 V Diode and Rectifier 280-MURS115T3
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL Product overview: MURS115T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS115T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL Product overview: MURS115T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS115T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS115T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS115T3OSTR-ND
Single Diodes MURS115T3OSTR-ND
DIODE STANDARD 150V 2A SMB

DIODE STANDARD 150V 2A SMB

Buy Now Datasheet
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL - 598-MURS115T3 - Utmel Electronic Limited
Hong Kong, China
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL
598-MURS115T3
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL 598-MURS115T3
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL

Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MURS115T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS115T3
Discrete Semiconductor Products - Diodes - Rectifiers MURS115T3
DIODE ULTRA FAST 1A 150V SMB

DIODE ULTRA FAST 1A 150V SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 1228666-MURS115T3 280-MURS115T3 MURS115T3OSTR-ND 598-MURS115T3 MURS115T3
Product Name Diodes, Rectifiers - Single - MURS115T3 1 A 150 V Diode and Rectifier Single Diodes Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219612 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details