Utmel Electronic Limited Datasheets for Quadracs

Quadracs are a special type of thyristor which combines a diac and a triac in a single package. The diac is the triggering device for the triac.
Quadracs: Learn more

Product Name Notes
16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
400V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE