Manufacturer: Diodes Incorporated
Win Source Part Number: 094305-MBR20100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20100CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR20100CTe3/TU ; SB20100CT-BP; MBR20L100CTHC0; MBR2090CT C0G;
Introduction Date: September 20, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Schottky Diodes & Rectifiers 20A 100V
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 094305-MBR20100CT | 233-MBR20100CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR20100CT | Schottky Diodes & Rectifiers 20A 100V |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | Obsolete |
| VF | 0.8400 volts | 0.8400 volts |
| VR | 100 volts | |
| IR | 0.0500 mA |