Semtech Corp. TVS Diodes LCDA15C-1.TCT

Description
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet
Description
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - LCDA15C-1.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - LCDA15C-1.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - LCDA15C-1.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
Singapore, Singapore
500W 15V TVS Protection Diode
144-LCDA15C-1.TCT
500W 15V TVS Protection Diode 144-LCDA15C-1.TCT
500W 15V TVS Diode, Unidirectional, 2-Element, SOT-143 Product overview: LCDA15C-1.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TCT can be used for catalog matching and distributor lookup.

500W 15V TVS Diode, Unidirectional, 2-Element, SOT-143 Product overview: LCDA15C-1.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA15C-1.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes LCDA15C-1.TCT
TVS DIODE 15VWM 33VC SOT143-4

TVS DIODE 15VWM 33VC SOT143-4

Supplier's Site Datasheet
SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins - 684-LCDA15C-1.TCT - Utmel Electronic Limited
Hong Kong, China
SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins
684-LCDA15C-1.TCT
SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins 684-LCDA15C-1.TCT
SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins

SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins

Supplier's Site
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech - 37K7828 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech
37K7828
Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech 37K7828
TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:15V; Clamping Voltage Max:33V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:15V; Clamping Voltage Max:33V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Product Range Semtech - 67K8970 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Product Range Semtech
67K8970
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Product Range Semtech 67K8970
TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:15V; Clamping Voltage Max:33V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:-RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:15V; Clamping Voltage Max:33V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
LCDA15C-1.TCT
TVS Diodes / ESD Suppressors LCDA15C-1.TCT
TVS Diodes / ESD Suppressors TVS ARRAY LOW CAPACITANCE 15V

TVS Diodes / ESD Suppressors TVS ARRAY LOW CAPACITANCE 15V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LCDA15C-1.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LCDA15C-1.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LCDA15C-1.TCT
TVS DIODE 15VWM 33VC SOT143-4

TVS DIODE 15VWM 33VC SOT143-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number LCDA15C-1.TCTDKR-ND 144-LCDA15C-1.TCT LCDA15C-1.TCT 684-LCDA15C-1.TCT 37K7828 67K8970 LCDA15C-1.TCT LCDA15C-1.TCT
Product Name TVS Diodes 500W 15V TVS Protection Diode TVS Diodes SEMTECH LCDA15C-1.TCT TVS Diode, TVS, LCDA Series, 15 V, 30 V, SOIC, 8 Pins Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech Tvs Diode Array, 300W, 15V, Soic, Full Reel; Product Range Semtech TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package TO-253-4, TO-253AA Tape and Reel TO-253-4, TO-253AA TO-253-4, TO-253AA SOT143; SOT-143 SOT143; SOT-143 SOT143; SOT-143
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts 500 watts
VC 33 volts 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data