DIODE ZENER 23.9V 1W PMDU Product overview: KDZTR22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR22B can be used for catalog matching and distributor lookup.
Zener Diode 23.9V 1W ±5% Surface Mount PMDU
DIODE ZENER 23.9V 1W PMDU
Zener Diodes 22 to 24.5V; 10mA 1000mW
DIODE ZENER 23.9V 1W PMDU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZTR22B | KDZTR22BTR-ND | 687-KDZTR22B | KDZTR22B | KDZTR22B |
| Product Name | 23.9V 1W Zener Diode | Single Zener Diodes | DIODE ZENER 23.9V 1W PMDU | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | ||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 22 volts | 23.85 volts | 23.9 volts | ||
| PD | 1 milliwatts | 1000 milliwatts |