Zener Diode 9.1V 1W ±6.04% Surface Mount PMDU
Zener Diode 9.1V 1W ±6.04% Surface Mount PMDU
Zener Diode 9.1V 1W ±6.04% Surface Mount PMDU
DIODE ZENER 9.65V 1W PMDU
ZENER DIODES (CORRESPONDS TO AEC
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
Zener Diodes 9.1-10.2V 40mA SOD-123FL; PMDU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTFTR9.1BTR-ND | KDZVTFTR9.1B | 687-KDZVTFTR9.1B | 91Y4834 | KDZVTFTR9.1B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODES (CORRESPONDS TO AEC | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| VZ | 9.65 volts | 9.1 volts | 9.1 volts |