Diode Schottky 60V 3A Through Hole Axial
Schottky Barrier Rectifier, 60 V, 3.0 A
Manufacturer: ON Semiconductor
Win Source Part Number: 807700-MBR360
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 740mV at 3A
Current - Reverse Leakage at Vr: 600μA at 60V
Part Number Series: MBR360
DIODE SCHOTTKY 60V 3A DO201AD
DIODE SCHOTTKY 60V 3A AXIAL
| DigiKey | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR360OS-ND | MBR360 | 807700-MBR360 | 598-MBR360 | MBR360 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR360 | DIODE SCHOTTKY 60V 3A DO201AD | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | DO-27; DO-201; DO-201AA, DO-27, Axial | |||
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| RoHS Compliant | RoHS |