Utmel Electronic Limited Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Product Name Notes
DGTL ISO 2.5KV GEN PURP 16SSOP
DGTL ISO 2.5KV GEN PURP 8SOIC
DGTL ISO 2500VRMS 1CH GP 8DIP
DGTL ISO 2500VRMS 2CH GP 8SOIC
DGTL ISO 2500VRMS 4CH GP 16SOIC
DGTL ISO 2500VRMS 4CH GP 16SSOP
DGTL ISO 3.75KV 2CH I2C 8SOIC
DGTL ISO 3000VRMS 2CH GP 8SOIC
DGTL ISO 3750VRMS 6CH GP 16SOIC
DGTL ISO 3KV 3CH GEN PURP 16SOIC
DGTL ISO 3KV 4CH GEN PURP 16SOIC
DGTL ISO 5000VRMS 2CH GP 16SOIC
DGTL ISO 5000VRMS 6CH GP 16SOIC
DGTL ISO 5700VRMS 4CH GP 16SOIC
DGTL ISO 5KV 2CH GATE DVR 16SOIC
DGTL ISO 5KV 3CH GEN PURP 16SOIC
DGTL ISO 6000VRMS 2CH GP 16SOIC
DGTL ISOL 2500VRMS 2CH I2C 8SOIC
Digital Isolator CMOS 4-CH 25Mbps 16-Pin SOIC T/R
Digital Isolator Open Drain 1-CH Automotive 8-Pin SOIC N T/R
Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator
Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator
Digital Isolators Quad Ch 1.0kV Isltr 1M 4/0 NB SOIC16
General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)
High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125
Isocom Components IS281 Optoisolator
obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125
OPTOISOLATOR 1.5KV SCR 8DIP
OPTOISOLATOR 3.75KV DARL 4SMD
OPTOISOLATOR 3.75KV PHVOLT 8SMD
OPTOISOLATOR 3.75KV TRIAC 4SMD
OPTOISOLATOR 3.75KV TRIAC 4SOP
OPTOISOLATOR 4.17KV TRIAC 6SMD
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5KV TRIAC 4DIP
OPTOISOLATOR 5KV TRIAC 4SMD
OPTOISOLATOR 5KV TRIAC 6DIP
OPTOISOLATOR 5KV TRIAC 6SMD
OPTOISOLATOR 5KV TRIAC DIP
SILICON LABS SI8233BB-D-IMDigital Isolator, 2 Channel, 30 ns, 4.5 V, 5.5 V, LGA, 14 Pins
SOIC-16 Digital Isolators ROHS
SOIC16-WB(W) Digital Isolators ROHS
TEXAS INSTRUMENTS ISO7221AD Digital Isolator, Dual, 2 Channel, 475 ns, 3 V, 5.5 V, SOIC, 8 Pins
Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125