Panasonic 24V 150MW Zener Diode MAZ82400ML

Description
DIODE ZENER 24V 150MW SMINI2 Product overview: MAZ82400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 150MW SMINI2 Product overview: MAZ82400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 150MW Zener Diode - 287-MAZ82400ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 150MW Zener Diode
287-MAZ82400ML
24V 150MW Zener Diode 287-MAZ82400ML
DIODE ZENER 24V 150MW SMINI2 Product overview: MAZ82400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82400ML can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 150MW SMINI2 Product overview: MAZ82400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82400ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ82400ML - 110215-MAZ82400ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ82400ML
110215-MAZ82400ML
Diodes - Zener - Single - MAZ82400ML 110215-MAZ82400ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 110215-MAZ82400ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 110215-MAZ82400ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
DIODE ZENER 24V 150MW SMINI2 - 590-MAZ82400ML - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 150MW SMINI2
590-MAZ82400ML
DIODE ZENER 24V 150MW SMINI2 590-MAZ82400ML
DIODE ZENER 24V 150MW SMINI2

DIODE ZENER 24V 150MW SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MAZ82400ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ82400ML
Discrete Semiconductor Products - Diodes - Zener MAZ82400ML
DIODE ZENER 24V 150MW SMINI2

DIODE ZENER 24V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ82400ML 110215-MAZ82400ML 590-MAZ82400ML MAZ82400ML
Product Name 24V 150MW Zener Diode Diodes - Zener - Single - MAZ82400ML DIODE ZENER 24V 150MW SMINI2 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SOD-323; SC-90, SOD-323F SMini2-F1
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data