Vishay Precision Group Schottky Diodes & Rectifiers MSS1P3-M3/89A

Description
1A, 30V, SM Schottky RECT.
Request a Quote Datasheet
Description
1A, 30V, SM Schottky RECT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1807257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807257P
Schottky Diodes & Rectifiers 1807257P
1A, 30V, SM Schottky RECT.

1A, 30V, SM Schottky RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1807001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807001
Schottky Diodes & Rectifiers 1807001
1A, 30V, SM Schottky RECT.

1A, 30V, SM Schottky RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1807257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807257
Schottky Diodes & Rectifiers 1807257
1A, 30V, SM Schottky RECT.

1A, 30V, SM Schottky RECT.

Supplier's Site
1 A 30 V Diode and Rectifier - 280-MSS1P3-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 30 V Diode and Rectifier
280-MSS1P3-M3/89A
1 A 30 V Diode and Rectifier 280-MSS1P3-M3/89A
DIODE 1 A, 30 V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, MICROSMP-2, Signal Diode Product overview: MSS1P3-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3-M3/89A can be used for catalog matching and distributor lookup.

DIODE 1 A, 30 V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, MICROSMP-2, Signal Diode Product overview: MSS1P3-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSS1P3-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Diodes, Rectifiers - Single - MSS1P3-M3/89A - 024529-MSS1P3-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P3-M3/89A
024529-MSS1P3-M3/89A
Diodes, Rectifiers - Single - MSS1P3-M3/89A 024529-MSS1P3-M3/89A
Manufacturer: Vishay Win Source Part Number: 024529-MSS1P3-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 024529-MSS1P3-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Automation & Process Control

Buy Now Datasheet
Single Diodes - MSS1P3-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P3-M3/89A
Single Diodes MSS1P3-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P3-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P3-M3/89A
Diodes >> Schottky Barrier Diodes (SBD) MSS1P3-M3/89A
30V 550mV@1A 1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

30V 550mV@1A 1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 1A MICROSMP - 884-MSS1P3-M3/89A - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A MICROSMP
884-MSS1P3-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP 884-MSS1P3-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site
Schottky Rectifier, 30V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay - 99AC4166 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay
99AC4166
Schottky Rectifier, 30V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay 99AC4166
SCHOTTKY RECTIFIER, 30V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30V, 1A, MICROSMP; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6974 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6974
Diode, Schottky, 1A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6974
DIODE, SCHOTTKY, 1A, 30V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay - 05W6892 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay
05W6892
Diode, Schottky, 1A, 30V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay 05W6892
DIODE, SCHOTTKY, 1A, 30V, MICROSMP-2; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, MICROSMP-2; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P3-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P3-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P3-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P3-M3/89A
Schottky Diodes & Rectifiers MSS1P3-M3/89A
Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Schottky Diodes & Rectifiers 1.0 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1807257P 1807001 280-MSS1P3-M3/89A MSS1P3-M3/89AGIDKR-ND 024529-MSS1P3-M3/89A MSS1P3-M3/89A MSS1P3-M3/89A 884-MSS1P3-M3/89A 99AC4166 24R6974 05W6892 MSS1P3-M3/89A MSS1P3-M3/89A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1 A 30 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MSS1P3-M3/89A Single Diodes Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 30V 1A MICROSMP Schottky Rectifier, 30V, 1A, Microsmp; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 30V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package DO-219AD Do-219ad MicroSMP MicroSMP DO-219AD MicroSMP MicroSMP MicroSMP DO-219AD-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data